location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Carry Case soft leather for DSC-U50

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case soft leather for DSC-U50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-UM
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 13:16:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Carry Case soft leather for DSC-U50 :
The long product name of Sony Carry Case soft leather for DSC-U50. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Carry Case soft leather for DSC-U50
More>>>
Sony Carry Case soft leather for DSC-U50:
The official description of Sony Carry Case soft leather for DSC-U50 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high-quality, real leather Sony carrying case features a simple design that is easy for DSC-U50 Cyber-shot camera owners to use. This perfect-fit, slim case can even be used as a waist pouch with a belt loop. An inside pocket is a terrific spot to store an extra Memory Stick Duo™ media.

Short summary description Sony Carry Case soft leather for DSC-U50:
This short summary of the Sony Carry Case soft leather for DSC-U50 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Carry Case soft leather for DSC-U50, Leather, 80 mm, 130 mm, 35 mm

Long summary description Sony Carry Case soft leather for DSC-U50:
This is an auto-generated long summary of Sony Carry Case soft leather for DSC-U50 based on the first three specs of the first five spec groups.

Sony Carry Case soft leather for DSC-U50. Material: Leather. Width: 80 mm, Depth: 130 mm, Height: 35 mm

Features
Material *
Leather
Weight & dimensions
Width
80 mm
Depth
130 mm
Height
35 mm
Brand Image Product code Product Stock Price from
Targus ACTIVE VIDEO CAMERA CASE Black, Grey Targus ACTIVE VIDEO CAMERA CASE Black, Grey
(show image)
DPMV12 ACTIVE VIDEO CAMERA CASE 0.00
(excl. VAT)
0 (incl. VAT)
Targus PRO VIDEO CAMERA CASE Black Targus PRO VIDEO CAMERA CASE Black
(show image)
DPBP03 PRO VIDEO CAMERA CASE 0.00
(excl. VAT)
0 (incl. VAT)