location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-U10 camera case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U10 System case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-U10
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 17:30:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCS-U10 camera case Black :
The long product name of Sony LCS-U10 camera case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCS-U10, Polyamide (Nylon), 215g, Black
More>>>
Sony LCS-U10 camera case Black:
The official description of Sony LCS-U10 camera case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carrying Case (Black)
Light and compact case protection for your camcorder or camera and accessories - ideal for travel.
- Space for camcorder or α NEX camera plus additional lens, spare battery, filter and memory card
- Internal pocket stores spare Memory Stick™ or SD Card
- Comfortable shoulder strap
- Strong padding for optimal protection

Short summary description Sony LCS-U10 camera case Black:
This short summary of the Sony LCS-U10 camera case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-U10, Black

Long summary description Sony LCS-U10 camera case Black:
This is an auto-generated long summary of Sony LCS-U10 camera case Black based on the first three specs of the first five spec groups.

Sony LCS-U10. Product colour: Black

Features
Product colour *
Black
Material *
Nylon, Polyamide
Armband
No
Weight & dimensions
Weight
215 g
Other features
Dimensions (WxDxH)
170 x 100 x 130 mm