location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-CST camera case Compact case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-CST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-CST show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:44:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony LCS-CST camera case Compact case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact case
  • - Material: Polyamide
  • - Brand compatibility: Sony
  • - Black
Long product name Sony LCS-CST camera case Compact case Black :
The long product name of Sony LCS-CST camera case Compact case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCS-CST - Soft Cyber-shot Carrying Case LCS-CST, Black
More>>>
Sony LCS-CST camera case Compact case Black:
The official description of Sony LCS-CST camera case Compact case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Soft, slim carrying case designed for Cyber-shot. Secure your camera while on the go.
-Includes pockets for batteries and Memory Stick(TM).
-Includes rear belt loop.

Short summary description Sony LCS-CST camera case Compact case Black:
This short summary of the Sony LCS-CST camera case Compact case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-CST, Compact case, Sony, Cyber-shot, Black

Long summary description Sony LCS-CST camera case Compact case Black:
This is an auto-generated long summary of Sony LCS-CST camera case Compact case Black based on the first three specs of the first five spec groups.

Sony LCS-CST. Case type: Compact case, Brand compatibility: Sony, Compatibility: Cyber-shot, Product colour: Black

Features
Compatibility
Cyber-shot
Case type *
Compact case
Product colour *
Black
Material *
Polyamide
Brand compatibility *
Sony
Weight & dimensions
Width
80 mm
Depth
120 mm
Height
40 mm
Weight
50 g
Other features
Carrying style
Hand (carrying), Pocket (carrying)
Country Distributor
United Kingdom 1 distributor(s)