location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-AS30 Dog Edition action sports camera 16,8 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi 90 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-AS30VD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRAS30VD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524963069
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-AS30 Dog Edition action sports camera 16,8 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi 90 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full HD 1920 x 1080 pixels
  • - CMOS 16,8 MP 25,4 / 2,3 mm (1 / 2.3")
  • - Built-in display
  • - Built-in microphone Built-in speaker(s)
  • - MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
  • - Wi-Fi GPS (satellite)
More>>>
Sony HDR-AS30 Dog Edition action sports camera 16,8 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi 90 g:
The official description of Sony HDR-AS30 Dog Edition action sports camera 16,8 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi 90 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smooth, steady recordings: when you’re on an outdoor adventure, keep the flow going and let SteadyShot ensure your footage stays vibration-free.

Expansive and dynamic: with the 170° ultra-wide angle of the Carl Zeiss® Tessar® lens, you’ll not only capture the action but the dynamic backdrops, too.

Rugged waterproof housing2 includes universal tripod mount: The Sony® HDR-AS30V is supplied with a tough, waterproof housing with a universal tripod mount. It’s ready to handle extreme environments, allowing you to concentrate on safety and composition while capturing your footage. Sealed in the housing, the camera is waterproof down to 5m and has a shock resistance rating for up to 5-foot drops; additionally, dirt and dust-resistant seals make it nearly impervious to mud, snow, rain, and grit..

Built-In stereo mic for quality sound recording: From roaring rapids to the silent swoosh of fresh powder skiing, a built-in stereo microphone allows you to capture all the natural sounds of your adventure..

HDMI® output for impressive large-screen TV viewing: With HDMI® output, you’ll be able to share your new video with friends and family on your large-screen HDTV (required HDMI cable must be purchased separately)..

Built-in GPS plots location, calculates speed: GPS feature can be combined with the free PlayMemories™ Home software to make viewing and sharing videos fun and easy. Location, trail information, speed, and more all create another data layer, letting you analyze your performance after the day’s adventure is done..

Exmor® R CMOS sensor with enhanced sensitivity always gets the shot: Mountain-biking downhill at breakneck speed…at dusk? Kayaking at dawn? Your footage is still going to look great, thanks to the low-light sensitivity with improved image clarity and drastically reduced grain provided by Sony’s Exmor R® CMOS sensor..

11.9MP photo mode when you want single, perfect shot: Sometimes you don’t need—or want—video. Put your HDR-AS30V in still image mode and capture amazing high-quality 11.9MP still images as easily as you do with a camera. Alternatively, the timelapse mode lets you automatically capture stunning speed up image sequences..

Two memory formats: Memory Stick Micro™ and Micro SD/SDHC: Expandable memory with Memory Stick Micro™ and Micro SD/SDHC card slot; conveniently use whichever format you have on hand..

Built-in Wi-Fi® with NFC connection for remote control and smartphone viewing: Turn your smartphone or tablets into remote viewfinders and controllers via Wi-Fi®. And for Xperia™ and other devices with NFC, connecting them up is as easy as One-touch ..

Ultra-wide 170° pro quality Carl ZEISS® Vario-Tessar® lens: Capture epic wide angle views with the 170˚ Carl ZEISS® Vario-Tessar® lens. Or switch to a more conventional 120˚ view. Either way, you'll always be capturing beautiful shots of the most challenging ski slopes, mountain trails, swirling rapids, or simply pitted asphalt paths..

Remote control operation with optional Live View Remote: Using the optional RM-LVR1 Live View Remote accessory you can control the HDR-AS30V via Wi-Fi right from your wrist1. It’s easy to frame your shots and control the camera’s recording settings and start/stop record..

Thin, light design with simple controls: Slender design is subject to less wind and water pressure and is ideal for virtually all outdoor activities such as cycling or kayaking. A variety of mounting accessories, harnesses, etc. let you capture HD video completely hands-free while engaged in a wide spectrum of outdoor activities, including extreme sports. The camera can be operated with simple buttons on the side of the housing—even if you’re wearing gloves..

Record at 1080/60p in 6 modes, including 2x/ 4x slow motion.: Whatever your sport, Action Cam is ready for the challenge. Choose from six recording modes to fit the situation, including new 1080/60p mode for smooth images of fast sports and HQ for Full-HD quality with highest resolution. You also have 3 standard HD modes — 2x SLOW for extreme sports, 4x SSLOW to slow down and analyse the action like a golf or baseball swing, and SD for extended VGA recording (640 x 480, 30p). FULL HD: PS(1920 x 1080 60p), HQ(1920 x 1080 30p) HD: STD(1280 x 720 30p)SLOW(1280 x 720 60p), SSLOW (1280 x 720 120p) SD: VGA(640 x 480 30p).

See how new GPS and PlayMemories Home add to shooting fun.: Action Cam makes viewing and sharing easier and more exciting with new GPS and new features of PlayMemories Home — such as Map View, GPS Data Overlay on Video, Movie Rotation and Multi View Video Merge. PlayMemories Home is available at “PlayMemories Home ver. 3.0.”.

Map View: Map View reads location information recorded in a file by built-in GPS and plots a trail of your course. In video use, images of the starting point and course route are displayed. In still image use, images and points of shooting locations are displayed..

GPS Data Overlay on Video: GPS Data Overlay on Video reads your speed data recorded by built-in GPS and generates another video file that displays speed information, etc. You can upload the video file with speed information on the Internet and share your experience with many viewers..

Multi View Video Merge: Multi View Video Merge generates one video file by combining two videos that were taken with different cameras. By uploading the multi-view file on the Internet, you can share the fun of four-screen playback with many viewers. Combination of three footage segments and four footage segments using Video Merge is supported by PlayMemories Home ver. 3.1.10 (for Windows) / 1.1.10 (for Mac) or later, (Spring 2014)..

Movie Rotation: After a video is shot, Movie Rotation turns it clockwise or counterclockwise every 90°. This is helpful if the video was taken from left-to-right in reverse or upside down, or when you want to enjoy it in portrait orientation..

Enjoy slimmer shape, smaller and lighter housing for easier use.: Feel less wind and water pressure with Action Cam’s slim design — ideal for outdoor activities like cycling and biking. Provided housing is 35% lighter and 25% smaller than HDR-AS15, with easy operation using side buttons over the housing and clear sound recording. Just team the unit with mounting accessories to make hands-free first-person- view video recordings of a spectrum of outdoor activities, including extreme sports..

Large start/stop button for one-touch shooting ease: Just press the large start/stop button to begin shooting. It's just that easy!.

Attach to flat and curved surfaces with two adhesive mounts: Hands-free shooting convenience! Mount HDR-AS30V easily and securely to flat and curved surfaces with the included adhesive mounts..

Accessories: Optional accessories expand shooting enjoyment and creative possibilities..

Use Underwater White Balance mode for aquatic adventure.: Capture natural colour results even under water. Just set the underwater white balance before shooting and combine diving or snorkelling with exploration of fascinating aquatic video movies. Use of SPK-AS1 (sold separately) is recommended when using Action Cam under water. However, Wi-Fi does not function under water..

PlayMemories Home™: Free, easy-to-use image management software that installs onto Windows PCs..

PlayMemories Mobile™: Do more with your smartphone or tablet. Share photos and movies directly from the camera or control your Wi-Fi compatible Action Cam by remote..

PlayMemories Studio™: Transforms PlayStation®3 into a creative playground for editing, viewing and sharing photos and movies..

PlayMemories Online™: A fun, cloud-based image sharing expenence that provides unprecedented access to photos and movies..

Power up with USB Charging/ USB Power Supply.: Simply charge from a PC via USB port. You can also operate and shoot Action Cam without stopping while charging, when using the handy optional AC Adaptor AC-UD10..

Short summary description Sony HDR-AS30 Dog Edition action sports camera 16,8 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi 90 g:
This short summary of the Sony HDR-AS30 Dog Edition action sports camera 16,8 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi 90 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-AS30 Dog Edition, Full HD, CMOS, 16,8 MP, GPS (satellite), Wi-Fi, 90 g

Long summary description Sony HDR-AS30 Dog Edition action sports camera 16,8 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi 90 g:
This is an auto-generated long summary of Sony HDR-AS30 Dog Edition action sports camera 16,8 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi 90 g based on the first three specs of the first five spec groups.

Sony HDR-AS30 Dog Edition. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Video resolutions: 640 x 480,1280 x 720,1920 x 1080. Sensor type: CMOS, Total megapixels: 16,8 MP, Effective megapixels (movie): 11,9 MP. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2). USB connector type: Micro-USB B. White balance: Auto

Video
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Video formats supported
H.264, MPEG4
Supported video modes
1080p, 720p
Aspect ratio
16:9
HD type *
Full HD
Picture quality
Total megapixels *
16,8 MP
Effective megapixels (movie)
11,9 MP
Sensor type *
CMOS
Optical sensor size
25,4 / 2,3 mm (1 / 2.3")
Photo mode
Yes
Maximum image resolution
1920 x 1080 pixels
Image formats supported
JPG
Display
Built-in display *
Yes
Audio
Built-in microphone
Yes
Built-in speaker(s)
Yes
Storage
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
Network
Wi-Fi *
Yes
GPS (satellite) *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
USB connector type
Micro-USB B
Micro HDMI ports quantity
1
Microphone in
Yes
Features
White balance
Auto
Design
Product colour *
Black
Power
Battery voltage
3,6 V
Weight & dimensions
Width
24,5 mm
Depth
87 mm
Height
47 mm
Weight *
90 g
Source Testseek summary Average rating
Reviews
Updated:
2015-12-14 10:50:13
Uk has collected 54 expert reviews for Sony HDR-AS30VD and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalversus.com
Updated:
2015-12-14 10:50:13
In the already saturated market for pocket-sized action cams, the Sony HDR-AS30V struggles to stand out on image quality alone. However, the built-in GPS is a nice touch and onboard Wi-Fi (and NFC) is always handy. It also has a few interesting extra feat...
Good Digital stabilisation system, Decent image quality in low light (compared with other pocket camcorders), Slowmotion 120 fps mode in 720p HD, Builtin GPS, WiFi with quick connection via NFC, Charges over microUSB...
Bad Image quality isn't as sharp and precise as the GoPro Hero3(1080/25p), LCD settings screen isn't backlit, Can't mount the camera directly on a tripod (only when in its waterproof housing), Some design features could be better (connections on the underside...
60%
uk.hardware.info
Updated:
2015-12-14 10:50:13
Action cams have become very popular in recent times. They're very compact so they're easy to bring with you on vacation and smaller outings. They're so light you can mount them on clothing or a helmet, and tons of accessories and expansions exist for t...
0%
itreviews.com
Updated:
2015-12-14 10:50:13
The Sony Action Cam, at $199.99 or $269.99 (list) for built-in Wi-Fi, is one of the more affordable action cameras available that still offers features like 1080p60 recording. Unfortunately, its video performance is just not up to snuff when compared with...
Bottom line The Sony Action Cam is one of the most affordable action cameras you can get, and while it's capable of shooting decent looking video at 1080p60, its video quality just isn't on the same level as some competitors...
60%
unbox.ph
Updated:
2016-11-24 07:27:53
When people talk about action cameras, one brand immediately comes to mind: GoPro. It's not surprising – the company has a reputation of building sturdy cameras that can withstand almost everything that you can throw at it and survive, but for most people...
0%
unbox.ph
Updated:
2016-11-24 07:27:53
A few days ago we attended the launch (re-launch, actually) of Sony's two Action cams – the AS30V and the AS100V. Today, Sony has been nice enough to send us the AS30V for review, and today we'll be unboxing the more affordable of the two – the AS30V. The...
0%
gizmodo.com.au
Updated:
2017-11-24 04:00:13
You can't just do something dangerous and insane these days without filming it for posterity. And while action cameras let us relieve these life-highlights over and over, they aren't all created equal. We decided to see for ourselves which one could handl...
0%
practicalphotography.com
Updated:
2018-08-30 01:39:16
SpecificationThis review was first published in the July 2015 issue of Practical Photography - download back issues here. Digital EditionsNewsletterAbout UsContact UsAdvertise...
0%