location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-SR10 4 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-SR10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-SR10E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:31:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-SR10 4 MP CMOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CMOS 25,4 / 5 mm (1 / 5")
  • - Optical zoom: 15x Digital zoom: 180x
  • - Internal storage capacity: 40 GB
  • - LCD 6,86 cm (2.7")
  • - Built-in microphone Built-in speaker(s)
  • - HDMI
Long product name Sony HDR-SR10 4 MP CMOS :
The long product name of Sony HDR-SR10 4 MP CMOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDR-SR10, Full HD 1920x1080, 15x optical zoom / 180x digital zoom
More>>>
Sony HDR-SR10 4 MP CMOS:
The official description of Sony HDR-SR10 4 MP CMOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best ever picture quality with Full HD 1920x1080 video shooting and still photos up to 4 megapixels. 40GB hard disk drive records up to 15 hours of video. Face Detection for automatically beautiful pictures, plus easy-to-use features for shooting and sharing your memories.

- Full HD 1920x1080 video recording at high bit-rate (16Mbps) using AVCHD format
- Up to 15 hours HD recording on 40GB hard drive plus HYBRID recording on optional Memory Stick for easy sharing
- ClearVid CMOS sensor with Exmor™ derived technology for superb picture quality with high sensitivity and low noise
- BIONZ high-speed image processor
- Carl Zeiss Vario-Sonnar T lens with 15x optical zoom / 180x digital zoom
- Super SteadyShot optical image stabilisation for improved still image and video stability, especially in low light
x.v.Colour mode for vivid, lifelike colours
- Face Detection with Bit Allocation for video and photos automatically gives clearer, natural looking faces
- D-Range Optimiser adjusts exposure and contrast for evenly-exposed backlit shots
- 4 megapixel still photo recording onto internal HDD or removable Memory Stick
- Advanced Dual Rec (simultaneous 3 megapixel still photo during video recording)
- 2.7” Wide Clear Photo LCD Plus easy to use touchscreen
- Quick ON button for fast start-up from sleep mode
- Face Index and Film Roll Index for quick, easy searches
- 5.1 surround sound recording with zoom mic for clearer dialogue and sound of foreground subjects
- HDMI™/component connector for enjoying HD video on HD ready TV
- BRAVIA Sync via HDMI™ connection for playback control via compatible BRAVIA TV remote control
- PhotoTV HD output for optimised still photo display on compatible BRAVIA TV
- Up to 5 hours STAMINA continuous shooting time (with optional battery)
- One Touch Disc Burn and Easy PC back up via USB 2.0 High speed connection with supplied Handycam Station
- Fun, easy to use Picture Motion Browser software with web upload assist function

Short summary description Sony HDR-SR10 4 MP CMOS:
This short summary of the Sony HDR-SR10 4 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-SR10, 4 MP, CMOS, 25,4 / 5 mm (1 / 5"), 40 GB, 6,86 cm (2.7"), LCD

Long summary description Sony HDR-SR10 4 MP CMOS:
This is an auto-generated long summary of Sony HDR-SR10 4 MP CMOS based on the first three specs of the first five spec groups.

Sony HDR-SR10. Total megapixels: 4 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5 mm (1 / 5"). Optical zoom: 15x, Digital zoom: 180x, Focal length range: 3.1 - 46.5 mm. Internal storage capacity: 40 GB. Display diagonal: 6,86 cm (2.7"), Display: LCD. Minimum illumination: 5 lx

Image sensor
Total megapixels *
4 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 5 mm (1 / 5")
Lens system
Focal length range
3.1 - 46.5 mm
Focal length (35mm film equivalent)
40 - 600 mm
Optical zoom *
15x
Filter size
3 cm
Digital zoom *
180x
Storage
Internal storage capacity *
40 GB
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Display
Display diagonal *
6,86 cm (2.7")
Display
LCD
Camera
Minimum illumination
5 lx
Video
Video formats supported
MPEG2
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
2
DV port
No
Component video (YPbPr/YCbCr) out *
1
Microphone in
No
HDMI *
Yes
S-Video in
No
S-Video out
Yes
Weight & dimensions
Width
81 mm
Depth
129 mm
Height
76 mm
Weight *
480 g
Other features
Auto focus
Yes
Manual focus
Yes
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:48:51
Uk has collected 3 expert reviews for Sony HDR-SR10 4 MP CMOS and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 01:06:56
While slightly overpriced for an entry-level HD camcorder, the HDR-SR10 offers a variety of innovative features for the asking price. Those with beefier wallets, however, would be better off with one of its deluxe stable mates.
Good 1920x1080i high-definition video, additional memory stick slot for hybrid recording, performed above average in low light conditions, shares most of the same features as its premium-priced siblings...
Bad Its rivals in the entry-level HD space are significantly cheaper The Final Word While slightly overpriced for an entry-level HD camcorder, the HDR-SR10 offers a variety of innovative features for the asking price. Those with beefier wallets, however, w...
Bottom line While slightly overpriced for an entry-level HD camcorder, the HDR-SR10 offers a variety of innovative features for the asking price. Those with beefier wallets, however, would be better off with one of its deluxe stable mates.
75%
Country Distributor
United Kingdom 1 distributor(s)