location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-PJ200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-PJ200/S
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 22:08:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 5,3 MP CMOS 25,4 / 5,8 mm (1 / 5.8") Silver
  • - Optical zoom: 25x Digital zoom: 300x
  • - Memory card
  • - LCD Built-in display 6,86 cm (2.7")
  • - Full HD 1920 x 1080 pixels
  • - Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack
  • - Lithium
Long product name Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver :
The long product name of Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.3 MP, 1920 x 1080 Full HD, 25x optical zoom, MS Pro duo/SD/SDHC/SDXC, 210 g, Silver
More>>>
Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver:
The official description of Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crowd pleaser.

Capture incredibly crisp 1920x1080/60i Full HD video and thrill your audiences by making anytime movie time with a built-in high contrast projector. Use the brilliant 2.7" LCD touchscreen to simplify switching up menu settings on the fly for a fun, easy way to set up the shots, better preserving the memories you'll treasure forever. Running out of daylight? Not a problem. Back-illuminated Exmor® CMOS sensor gets phenomenal results even when lighting conditions are less than optimal so you can keep going long after the sun is gone.

Short summary description Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver:
This short summary of the Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-PJ200, 5,3 MP, CMOS, 25,4 / 5,8 mm (1 / 5.8"), Full HD, 6,86 cm (2.7"), LCD

Long summary description Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver:
This is an auto-generated long summary of Sony HDR-PJ200 Handheld camcorder 5,3 MP CMOS Full HD Silver based on the first three specs of the first five spec groups.

Sony HDR-PJ200. Total megapixels: 5,3 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"). Optical zoom: 25x, Digital zoom: 300x, Focal length range: 2.5 - 62.5 mm. Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Light exposure modes: Auto, Scene modes: Beach, Night, Night landscape, Portrait, Snow, Spotlight, Sunrise

Image sensor
Total megapixels *
5,3 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 5,8 mm (1 / 5.8")
Lens system
Focal length range
2.5 - 62.5 mm
Optical zoom *
25x
Digital zoom *
300x
Image stabilizer *
Yes
Minimum aperture number
1,8
Maximum aperture number
3,2
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS PRO Duo, SD, SDHC, SDXC
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Exposure
Light exposure modes
Auto
Scene modes
Beach, Night, Night landscape, Portrait, Snow, Spotlight, Sunrise
White balance
White balance
Auto
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in light
Yes
Display
Display diagonal *
6,86 cm (2.7")
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Minimum illumination
11 lx
Image processor
BIONZ
Design
Product colour *
Silver
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
720 x 480, 1440 x 1080, 1920 x 1080
Video formats supported
H.264, MPEG2, MPEG4
Still image
Maximum image resolution *
3072 x 1728 pixels
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
Composite video out
1
DC-in jack
Yes
HDMI *
Yes
S-Video out
No
Battery
Battery technology *
Lithium
Weight & dimensions
Width
58 mm
Depth
114 mm
Height
56 mm
Weight *
210 g
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 09:51:04
Uk has collected 3 expert reviews for Sony HDR-PJ200 Handheld camcorder 5.3 MP CMOS Full HD Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2018-02-22 07:34:59
The Sony HDR-PJ200E is a tiny camcorder with a built in projector. It performs well and is a lovely gadget for frequent travellers: capture some neat footage during the day, then at night project the results on an empty wall wherever you happen to be s...
Good Small size, Good quality recording, Built-in projector is fun to use...
Bad Uncomfortable to use due to its size...
Bottom line Sony's Handycam HDR-PJ200E is a capable video camera that's tiny and barely a hassle to carry while on long trips. Its capture quality is more than decent and it features a built-in projector so that you can see the day's recordings in a large size on a w...
70%