location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
WX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX500/W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736012554 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 18,2 MP CMOS White
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 30x Digital zoom: 120x
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording Micro-USB HDMI Wi-Fi Near Field Communication (NFC)
Long product name Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White :
The long product name of Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot DSC-WX500 - 1/2.3" Exmor R CMOS, 18.2MP, Optical Zoom 30x, Hi-Speed USB (USB2.0), Micro HDMI
More>>>
Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White:
The official description of Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Packed to provide more fun with performance, the WX500 has a ZEISS® zoom lens of outstanding range and quality, far-tilting LCD monitor for framing yourself up, and Beauty Effect for touching up portrait appearance.

- ZEISS® Vario-Sonnar T* 30x optical zoom lens for extra-clear pictures
- 18.2 10 MP Exmor R CMOS sensor for higher image quality even when dark
- BIONZ X™ image processing engine delivers more detail with less noise
- 180-degree tiltable LCD for easy framing of selfies/low-position shots
- Beauty Effect to retouch people's appearance in stills, by degrees

Short summary description Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White:
This short summary of the Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-WX500, 18,2 MP, 4896 x 3264 pixels, CMOS, 30x, Full HD, White

Long summary description Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White:
This is an auto-generated long summary of Sony Cyber-shot DSC-WX500 1/2.3" Compact camera 18,2 MP CMOS 4896 x 3264 pixels White based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-WX500. Camera type: Compact camera, Megapixel: 18,2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4896 x 3264 pixels. ISO sensitivity (max): 12800. Optical zoom: 30x, Digital zoom: 120x, Focal length range: 4.1 - 123 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Weight: 209 g. Product colour: White

30x zoom lens with ZEISS® quality built in
30x zoom lens with ZEISS® quality built in

The result of over a century and a half of ZEISS expertise in high-precision optics is perfectly clear: this 24-720mm6 lens renders portrait, close-up, and landscape images in natural glory from every perspective, with vivid sharpness and contrast intact. ZEISS T* multi-layer anti-reflective coating effectively eliminates surface ghosting and flare.

Exmor R™ CMOS sensor for extra sensitivity
Exmor R™ CMOS sensor for extra sensitivity

The more light is allowed to strike a sensor, the more brilliant a resulting image will look. So the Exmor R CMOS sensor with 18.2 effective megapixels employs back-illuminated design to let four times more light in than a more conventional sensor, is twice as sensitive to light, and even features Sony Column A/D Conversion technology to reduce image noise.

BIONZ X™ for more detail and less noise
BIONZ X™ for more detail and less noise

To transform data from the Exmor R CMOS sensor into high-resolution images, the BIONZ X image processor integrates detail reproduction, diffraction-reducing and area-specific noise reduction technologies. This combination makes it possible to reproduce realistic images of truer colours and textures with exceptional precision in real time.

180-degree tiltable LCD monitor for easy framing
180-degree tiltable LCD monitor for easy framing

The high-resolution LCD monitor on the camera back can be tilted up to 180 degrees. So when you're in front of the camera, you can easily view the LCD monitor to check the framing before you shoot a selfie, for example. This flexibility also lets you comfortably maintain stress-free posture while monitoring a scene that you want to shoot at a low position.

Beauty Effect improves appearance
Beauty Effect improves appearance

Retouch the appearance of people in photos quickly and intuitively. With the five modes of Beauty Effect, you can smooth skin, tone skin, dull overly glistening skin, widen eyes and brighten teeth — all in camera, with no need for a PC. Your subjects will love how they can look almost magically enhanced in your portraits.

Extra-speedy & precise Fast Intelligent AF
Extra-speedy & precise Fast Intelligent AF

An improved spatial object detection algorithm realises a more optimal and accurate lens drive to make AF even faster, for capturing more fleeting moments with ease.

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
18,2 MP
Sensor type *
CMOS
Maximum image resolution *
4896 x 3264 pixels
Still image resolution(s) *
4896x3264, 3648x2432, 2592x1728, 4896x3672, 3648x2736, 2592x1944, 4896x2752, 3648x2056, 1920x1080, 3664x3664, 2736x2736, 1920x1920, 7152x1080, 4912x1920, 4912x1080, 3424x1920, 11520x1080
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
30x
Digital zoom *
120x
Focal length range
4.1 - 123 mm
Minimum aperture number
3,5
Maximum aperture number
6,4
Focusing
Auto focusing (AF) modes *
Continuous Auto Focus, Contrast Detection Auto Focus
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
12800
ISO sensitivity
80, 12800
Light exposure modes *
Aperture priority AE, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
0,3 - 5,4 m
Flash range (tele)
2,5 - 3 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Resolution at capture speed
1920x1080@50fps, 1920x1080@60fps
Analog signal format system
NTSC, PAL
Video formats supported
AVCHD, MP4, XAVC S
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Display
Touchscreen *
No
Display diagonal *
7,62 cm (3")
Display diagonal (metric)
7,5 cm
Display resolution (numeric)
921600 pixels
Display aspect ratio
4:3
Flip-out screen
No
Vari-angle LCD display
No
Viewfinder
Viewfinder screen size
0.2"
Ports & interfaces
USB version *
2.0
USB connector
Micro-USB
HDMI *
Yes
HDMI connector type
Micro
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Incandescent, Shade
Scene modes *
Beach, Fireworks, Night portrait, Portrait, Snow, Sports, Sunset, Twilight, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Movie, Scene, Shutter priority
Photo effects *
Black&White
Self-timer delay *
2, 5, 10 s
Brightness adjustment
Yes
GPS (satellite)
No
Camera file system
Exif 2.3, MPF
Playback modes
Slideshow
Image processor
BIONZ X
Design
Product colour *
White
Certification
CE
Battery
Battery life (CIPA standard)
400 shots
Battery life (max)
3,33 h
Battery type
NP-BX1
Weight & dimensions
Width
101,6 mm
Depth
35,5 mm
Height
58,1 mm
Weight
209 g
Weight (including battery)
236 g
Packaging content
Wrist strap included
Yes
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Quick start guide
Yes
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 09:48:42
Uk has collected 17 expert reviews for Sony Cyber-shot DSC-WX500 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2019-12-03 09:48:42
Like the Sony HX90 and Sony HX90V announced at the same time, the Sony WX500 is a 'travel compact' camera aimed at people who want a relatively small, light camera with a large lens zoom range. In fact the WX500 shares much of the specification of the HX9...
Good 30x optical zoom, Tilting screen, Small size considering the feature set...
Bad No viewfinder, No raw recording, No touch, screen...
Bottom line If the HX90 didn't exist the WX500 would seem very attractive. It has an excellent specification and should deliver the same image quality as the HX90, but the lack of a viewfinder could be an issue in sunny conditions...
0%
techradar.com/au/
Updated:
2019-12-03 09:48:42
Like the Sony HX90 and Sony HX90V announced at the same time, the Sony WX500 is a 'travel compact' camera aimed at people who want a relatively small, light camera with a large lens zoom range. In fact the WX500 shares much of the specification of the HX9...
Good 30x optical zoom, Tilting screen, Small size considering the feature set...
Bad No viewfinder, No raw recording, No touchscreen...
Bottom line If the HX90 didn't exist the WX500 would seem very attractive. It has an excellent specification and should deliver the same image quality as the HX90, but the lack of a viewfinder could be an issue in sunny conditions...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)