location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W270G
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:44:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12,1 MP CCD Gold
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x Digital zoom: 10x
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge
Long product name Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold :
The long product name of Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-W270 - Compact camera with 12.1 megapixels and 720p HD movie recording. 5x optical zoom Carl Zeiss lens with 28mm wide angle and Optical SteadyShot
More>>>
Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold:
The official description of Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 12.1 effective megapixels resolution for very high quality imaging and detail-packed enlargements.
- 5x optical zoom Carl Zeiss Vario-Tessar lens with 28mm wide angle for panoramic landscapes and large group shots.
- 720p HD movie recording captures crisp, detail-packed HD video clips plus stereo sound at 30 frames per second.
- Enhanced Smile Shutter automatically fires shutter when subject smiles: now easier to use with adjustable smile threshold.
- Enhanced Face Detection with selectable adult/child priority high-speed subject tracking for clearer portraits. Includes Face Motion Detection and Selected Face Memory.
- Intelligent Scene Recognition simplifies shooting by choosing best settings for difficult conditions such as twilight portraits and backlit scenes.
- Optical SteadyShot, high sensitivity ISO 3200 and Clear RAW Noise Reduction for high-quality images with reduced blur during handheld shooting in low light.
- 2.7-inch (230K dot) Clear Photo LCD plus screen with wide viewing angle.
- Available in a choice of beautiful colours to match your personal taste.
- HD output to view video and still images on HD TV (requires optional cable). PhotoTV HD enhances still image viewing on compatible BRAVIA TV.
- BIONZ processor for enhanced image quality, reduced image noise and fast shooting response.
- D-Range Optimizer with new Plus mode adjusts exposure and contrast in high-contrast and backlit scenes.
- HD Slideshow with music offers fun image display with effects and music on LCD or connected HD TV.
- Fun in-camera retouching functions including trim, red-eye correction and artistic filters.
- Picture Motion Browser software simplifies image management, searches and viewing on PC.

Short summary description Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold:
This short summary of the Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W270, 12,1 MP, 4000 x 3000 pixels, CCD, 5x, HD, Gold

Long summary description Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold:
This is an auto-generated long summary of Sony DSC-W270 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Gold based on the first three specs of the first five spec groups.

Sony DSC-W270. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 11 MB. PictBridge. Weight: 135 g. Product colour: Gold

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
12,1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Lens system
Optical zoom *
5x
Digital zoom *
10x
Focal length range
5 - 25 mm
Filter size
4,6 cm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Spot Auto Focus
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0,2 - 3 m
Flash range (tele)
0,5 - 1,9 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Memory
Internal memory
11 MB
Compatible memory cards *
Memory Stick (MS), ms pro
Display
Display *
LCD
Display diagonal *
6,86 cm (2.7")
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Backlight, Close-up (macro), Portrait, Landscape
Camera playback
Slide show
Image editing
Rotating, Trimming
Design
Product colour *
Gold
Battery
Battery life (CIPA standard)
330 shots
Battery type
NP-BG1
Weight & dimensions
Width
97,6 mm
Depth
22,6 mm
Height
56,6 mm
Weight
135 g
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
3,3 - 5,2
Built-in flash
Yes
Camera shutter speed
2 - 1/1600 s
Focal length (35mm film equivalent)
28 - 140 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:14:00
Uk has collected 13 expert reviews for Sony DSC-W270 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
webuser.co.uk
Updated:
2011-10-04 07:14:00
We were a little disappointed with the results we got from 
the Cyber-shot DSC-W270. Our indoor low-light portrait 
did present a very demanding test but this camera simply failed it, filling the image with an artificial, orangey glow. Outdoors it fare...
80%
digitalversus.com
Updated:
2011-10-04 07:14:00
Sony is continually extending its range of digital cameras to fill every single segment of the market, and there are no fewer than seven different options between the W180 and the W290. The W270, which were testing today, is towards the high end of t...
Good 720p HD Video, Intelligent automatic mode, Simple interface...
Bad Memory Stick cards, Some problems with finishing, Narrow viewing angles on the screen, Lens not even, No optical zoom during video...
60%
expertreviews.co.uk
Updated:
2011-10-04 07:14:00
Sonys Cyber-shot range of compact cameras is divided into four main groups: the simple and affordable S-series, super-slim Ts, a hybrid H-range and a high-spec, but pocket-friendly, W-series. The 12-megapixel DSC-W270 is a high-end model packing an im...
60%
Cameras.co.uk
Updated:
2011-10-04 07:14:00
The Sony Cybershot DSC W270 has 12 megapixels and a 5x optical zoom lens. The lens has wide angle capabilities and zoom can be increased when shooting at lower resolutions. Sony has also included High Definition movies, image stabilisation and a 2.7 in...
77%
digicambuyer.co.uk
Updated:
2011-10-04 07:14:00
Does Sonys latest high-performance compact carry on the good work set by previous cameras in the Cyber-shot W Series?Due to the great quality of its cameras, Sony has the potential to become a victim of its own success. Its Alpha range is dominating t...
Bottom line Sonys cameras remain synonymous with style, but for the price the W270 feels like its trying a bit too hard with all the onboard gimmicks...
60%