location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSCW220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W220
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12,1 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 4x Digital zoom: 8x
  • - Video recording 640 x 480 pixels
Long product name Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver :
The long product name of Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact and stylish, with excellent, easy to use shooting functions
More>>>
Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver:
The official description of Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 12.1 effective megapixels resolution for very high quality imaging and detail-packed enlargements.
- 4x optical zoom Carl Zeiss Vario-Tessar lens with 30mm wide angle for panoramic landscapes and large group shots.
- Enhanced Smile Shutter automatically fires shutter when subject smiles: now easier to use with adjustable smile threshold.
- Enhanced Face Detection with selectable adult/child priority, high-speed subject tracking for clearer portraits.
- Intelligent Scene Recognition simplifies shooting by choosing best settings for difficult conditions such as twilight portraits and backlit scenes.
- Optical SteadyShot, high sensitivity ISO 3200 and Clear RAW Noise Reduction for high-quality images with reduced blur during handheld shooting in low light.
- Large 2.7-inch (230K dot) Clear Photo LCD with wide viewing angle.
- HD output for display on HD TV (requires optional cable). PhotoTV HD enhances still image viewing on compatible BRAVIA TV.
- BIONZ processor for enhanced image quality, reduced image noise and fast shooting response.
- D-Range Optimizer with new Plus mode adjusts exposure and contrast in high-contrast and backlit scenes.
- HD Slideshow with music offers fun image display with effects and music on LCD or connected HD TV.
- Fun in-camera retouching functions including trim, red-eye correction and artistic filters.
- Picture Motion Browser software simplifies image management, searches and viewing on PC.

Short summary description Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver:
This short summary of the Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSCW220, 12,1 MP, 1/2.3", CCD, 4x, 118 g, Silver

Long summary description Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver:
This is an auto-generated long summary of Sony DSCW220 1/2.3" Compact camera 12,1 MP CCD Silver based on the first three specs of the first five spec groups.

Sony DSCW220. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 8x. Maximum video resolution: 640 x 480 pixels. Internal memory: 15 MB. Weight: 118 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
12,1 MP
Sensor type *
CCD
Lens system
Optical zoom *
4x
Digital zoom *
8x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Closest focusing distance
0,5 m
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Manual
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Pre-flash, Red-eye reduction, Slow synchronization
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG
Memory
Internal memory
15 MB
Compatible memory cards *
Memory Stick (MS), ms pro
Display
Display *
LCD
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Daylight, Flash, Fluorescent, Incandescent, Tungsten
Scene modes *
Backlight, Portrait
Camera playback
Slide show
Start-up time
1,8 ms
Histogram
Yes
Image editing
Rotating, Trimming
Image processor
Bionz
Design
Product colour *
Silver
Battery
Battery life (CIPA standard)
370 shots
Battery life (max)
3,1 h
Battery type
Lithium G
Weight & dimensions
Width
95,2 mm
Depth
21,8 mm
Height
56,5 mm
Weight
118 g
Packaging content
Bundled software
Picture Motion Browser Ver.4.2 (Windows only) + Music Transfer
Other features
Video capability
Yes
Dimensions (WxDxH)
95,2 x 21,8 x 56,5 mm
Interface
USB
Built-in flash
Yes
Camera shutter speed
1 - 1600 s
Compatible operating systems
Windows
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:43:11
Uk has collected 15 expert reviews for Sony DSCW220 1/2.3" Compact camera 12.1 MP CCD Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digicamreview.co.uk
Updated:
2011-10-04 07:43:10
Announced on the 8th of January 2009, the Sony Cybershot W220 is one of Sony's cheapest compact cameras with optical image stabilisation. It features a 4x optical zoom lens, a 2.7" screen, a Carl Zeiss branded lens, and promises 370 shot battery life...
Good Black is back 4x optical zoom lens Good colour Good macro mode Good 2.7" screen that works in bright sunlight Dynamic Range Optimisation Optical image stabilisation Good battery life (promises 370 shots) Exposure bracketing AF Assist Light...
Bad Noise in images - even in bright sunny photos! (a symptom of DR range expansion being switched on?) Purple fringing and chromatic abberations Lots of red-eye in flash photos Uses (more expensive) Sony Memory Sticks Small zoom and shutter release, diffi...
Bottom line The Sony Cybershot W220 is a good camera overall - it has a good range of features and specifications that should suit most people. As a point and shoot it has a number of features that make it easier to use, such as a number of scene modes, and even a...
0%
pcpro.co.uk
Updated:
2011-10-04 07:43:10
With Sony's Cyber-shot DSC-T70 having displaced Canon from the A List in issue 171 - and sat there ever since - we had high hopes for the latest Sony range. But we were disappointed by the W220. First, in comparison to the tiny size, slick looks and ga...
Bottom line Not a bad offering, but its quality can't justify the price...
50%
Cameras.co.uk
Updated:
2011-10-04 07:43:10
The Sony Cybershot DSC W220 is a straightforward, pocket sized digital camera. It has 12 megapixels and a 4x optical zoom lens. Sony has given the camera some extra features compared to other models in this category and price range. These include image...
80%
Brand Image Product code Product Stock Price from
Sony Cyber-shot DSC-W220 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue Sony Cyber-shot DSC-W220 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Blue
(show image)
DSC-W220L DSC-W220 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-W220 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Pink Sony Cyber-shot DSC-W220 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Pink
(show image)
DSC-W220P DSC-W220 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-W220 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black Sony Cyber-shot DSC-W220 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black
(show image)
DSC-W220B DSC-W220 0.00
(excl. VAT)
0 (incl. VAT)