location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-H3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-H3S show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bridge camera 8,1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 10x Digital zoom: 20x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver :
The long product name of Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-H3 Cyber-shot digital camera
More>>>
Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver:
The official description of Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- 8.1 effective megapixels.
- 10x optical zoom, 20x digital zoom, up to 51x smart zoom.
- Face Detection automatically tracks and focuses on faces in the picture.
- Photo TV HD output with music (using optional cable).
- Bright 2.5-inch (6.35cm) LCD screen.
- Carl-Zeiss Vario-Tessar lens.
- BIONZ processor for improved picture quality and very high speed operation.
- Stylish compact black aluminium body with two layer lens ring and firm grip.
- Double anti-blur solution:Super SteadyShot and ISO 3200 High Sensitivity (REI).
- 2cm macro for close-up shooting.
- DRO technology to automatically correct contrast and exposure.
- MPEG Movie VX (VGA 30 fps movie mode with audio).
- Worry-free 31MB internal memory.
- Scene selection menu for automatically adjusting camera settings to suit the scene.
- In-camera retouching, including red-eye correction and trimming.
- Easy operation with an on-screen function guide.
- STAMINA battery life, up to 330 shots (CIPA standard with LCD screen on).
- On-screen menu in choice of 17 languages: Czech, Danish, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Spanish, Swedish, Turkish.
- Supplied with: rechargeable battery, charger, lens adaptor ring, flower type lens hood, lens cap, strap, AV & USB cables and software.
- Compatible with a wide range of optional Sony accessories.

Short summary description Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-H3, 8,1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 10x, Silver

Long summary description Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8,1 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-H3. Camera type: Bridge camera, Megapixel: 8,1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 10x, Digital zoom: 20x, Focal length range: 6.3 - 63 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 31 MB. PictBridge. Weight: 264 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Bridge camera
Megapixel *
8,1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Still image resolution(s) *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448
Image stabilizer *
No
Supported aspect ratios
3:2, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
10x
Digital zoom *
20x
Focal length range
6.3 - 63 mm
Extra/Smart zoom
51x
Filter size
5,8 cm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Macro focusing range (tele)
0.9 - ∞
Macro focusing range (wide)
0.02 - ∞
Closest focusing distance
0,02 m
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto, Manual
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0,2 - 7 m
Flash range (tele)
0,9 - 5,6 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
31 MB
Compatible memory cards *
Memory Stick (MS), MS Duo, MS PRO Duo, MS Pro-HG Duo
Memory slots
1
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
115000 pixels
Display
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Night portrait, Portrait, Self-portrait, Snow, Sports, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Start-up time
1800 ms
Histogram
Yes
Image editing
Rotating, Trimming
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Image quality adjustment
Contrast, Sharpness
Image processor
BIONZ
Design
Product colour *
Silver
Material
Aluminium
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
330 shots
Battery life (max)
2,45 h
Battery type
NP-BG1
Number of batteries supported
1
Weight & dimensions
Width
106 mm
Depth
47,5 mm
Height
68,5 mm
Weight
264 g
Weight (including battery)
380 g
Packaging content
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Motion Browser 2.1 Picture Package Music Transfer
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
3,5 - 4,4
Lens system
Carl-Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/4 - 1/2000 s
Focal length (35mm film equivalent)
38 - 380 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 26 expert reviews for Sony Cyber-shot DSC-H3 1/2.5" Bridge camera 8.1 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digicambuyer.co.uk
Updated:
2022-10-17 18:56:23
When buying a digital camera for the first time, you usually find that there's a compromise to be made: do you want something discreet and portable, or do you want a big zoom range and advanced features? The Sony CyberShot DSC-H3 has been designed wi...
Good Manual mode, Some advanced features, Big zoom range...
Bad Poor build quality, Lowresolution LCD, Slow performance in low light...
60%
theregister.co.uk
Updated:
2022-10-17 18:56:23
Sonys DSC-H3: bigger than a compact, but still fits in your pocket As you’d expect, superzooms offer a much longer optical zoom than those found on a standard compact. Whereas most compacts have a paltry 3x zoom - boosted by an often unusable digita...
Bottom line There’s always the danger that a camera like DSC-H3 will end up as one of those products that tries to please everyone, but does the exact opposite. Not in this case. Users wanting more than standard compact camera will like the extra functionality...
85%
Cameras.co.uk
Updated:
2022-10-17 18:56:23
The Sony DSC H3 is an 8 megapixel digital camera with a 10x optical zoom lens. In addition to the longer than standard lens it has a number of useful features. These include a manual exposure mode, image stabilisation and face detection technology. Wh...
85%
smh.com.au
Updated:
2022-10-17 18:56:23
This is one of several cameras that nestle in between the low-priced compact segment and the entry-level digital SLRs. In theory, they have the compacts fuss-free ease of use while leaning towards the DSLR in quality, enhanced zoom lens and a greater...
80%
goodgearguide.com.au
Updated:
2022-10-17 18:56:23
As companies move away from megapixels as the defining feature of their cameras, things such as optical image stabilisation, face detect and larger zooms begin to take centre stage. Sonys latest advanced camera, the Cyber-shot DSC-H3 is a prime exampl...
Good 10x zoom, slim build, lots of features, nice colour balance, fast...
Bad Noisy shots above ISO 200, pictures a touch soft The Final Word The Sony Cyber-shot DSC-H3 is a great ultra-zoom camera. Its compact build makes it ideal for travellers and it has a boatload of features along with capturing some fairly good shots.
Bottom line The Sony Cyber-shot DSC-H3 is a great ultra-zoom camera. Its compact build makes it ideal for travellers and it has a boatload of features along with capturing some fairly good shots.
80%
dpexpert.com.au
Updated:
2022-10-17 18:56:23
This 8 megapixel camera has a 10x zoom (38–380mm film equivalent) Zeiss-branded lens in a compact body. Like the Panasonic TZ cameras it fits the long zoom into a body that is smaller than the usual pseudo-SLR superzooms. The Sony is well-made and a...
0%
photoreview.com.au
Updated:
2022-10-17 18:56:23
Sony has packed an optically-stabilised Carl Zeiss Vario-Tessar 10x optical zoom lens and 8-megapixel imager into a compact body in its new DSC-H3 Cyber-shot camera. Small and light for a long-zoom camera, the H3 is well designed. Neither optical nor e...
85%