location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W610i Plush Orange
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1013117/5 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 4,83 cm (1.9") 126 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black :
The long product name of Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W610i Plush Orange
More>>>
Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black:
The official description of Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Walkman® player 2.0 transforms your phone into a powerful portable music machine. Enjoy one-click access to your music tracks via the Walkman® key.

Tune in to your favourite station with the FM radio. Or stick to your own tracks - transfer from PC and store on Memory Stick Micro™ (M2™). A 512 MB unit is included.

Catch the moment with the 2.0-megapixel camera. It comes complete with digital zoom, video recording capabilities and a built-in flash.

Fill your W610i Walkman® phone with your choice of songs, and enjoy a slim and compact mobile phone that truly touches your senses.

W610i has
- Media Player
- Music tones
- PlayNow™
- MegaBass™
- Radio
- TrackID™
- Polyphonic ringtones
- Flight mode

Extend a device’s memory with the smallest memory card on the market, Memory Stick Micro™ (M2™) (up to 1GB). Adaptors are available if you want to use with Memory Stick PRO-compatible products.

Short summary description Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black:
This short summary of the Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W610i Plush Orange, 4,83 cm (1.9"), 126 x 220 pixels, 2 MP, Bluetooth, Black

Long summary description Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black:
This is an auto-generated long summary of Sony W610i Plush Orange 4,83 cm (1.9") 93 g Black based on the first three specs of the first five spec groups.

Sony W610i Plush Orange. Display diagonal: 4,83 cm (1.9"), Display resolution: 126 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 350 h. Weight: 93 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
4,83 cm (1.9")
Display resolution *
126 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
512 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Built-in flash
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
72
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
7 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
93 g
Width
102 mm
Depth
46 mm
Height
14 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Other features
Video capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 13:20:52
Uk has collected 25 expert reviews for Sony W610i Plush Orange 4.83 cm (1.9") 93 g Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-24 13:20:24
Catalogue filler or exciting handset?...
Good 2 megapixel camera, large screen, blogging tool, TrackID software...
Bad Keypad prickly to use, nothing out of the ordinary...
Bottom line Good, but dont expect to get many head turns down the pub...
80%
iMobile.com.au
Updated:
2011-11-14 02:12:26
The road to transforming the humble mobile to a hybrid device has been commonly trodden by most companies in recent times. Among the competition, Sony Ericsson has made the MP3 playability a signature feature in one of their ranges and can credit a cer...
75%
goodgearguide.com.au
Updated:
2011-11-14 02:12:26
Sony Ericssons W610i is a solid, if not outstanding, midrange handset. It sports the latest Walkman software and FM radio, a 2 megapixel camera, and a 512MB Memory Stick Micro (M2). The downside is its small and cramped controls, which detract from th...
Good Walkman software, slim design, included 512MB M2 card...
Bad Small and cramped controls and keypad The Final Word A solid, if not outstanding addition to the Walkman line-up, the slim W610i is unfortunately let down by an unnecessarily small keypad and controls.
Bottom line A solid, if not outstanding addition to the Walkman line-up, the slim W610i is unfortunately let down by an unnecessarily small keypad and controls.
60%
Mobile88.com
Updated:
2016-11-26 18:30:38
If you find your daily commute to the office boring and would like to shut out the deafening noise around you, the Sony Ericsson W610i may just be the phone for you. The W610i is another music phone in Sony Ericssons long line of Walkman branded phon...
Good Nice screen; decent camera; excellent music playback...
Bad Small keys; poor video recording.
Bottom line To wrap things up, the W610i is a well-rounded phone that does just about everything you need from taking pictures, playing music and organising your busy schedule. The W610i benefits from features like Track ID, picture blogging and a handy timeline...
0%
thestar.com.my
Updated:
2016-11-26 18:30:38
Music to your ears By CHONG JINN XIUNG The W610i is another music phone in Sony Ericssons long line of Walkman branded phones. So, if you cant decide between getting an MP3 player or a new mobile phone. Why not get the best of both worlds? Nice des...
Good Nice screen; decent camera; excellent music playback...
Bad Small keys; poor video recording.
Bottom line To wrap things up, the W610i is a well-rounded phone that does just about everything you need from taking pictures, playing music and organising your busy schedule.The W610i benefits from features like Track ID, picture blogging and a handy timeline pi...
0%
Brand Image Product code Product Stock Price from
Sony W610i Satin Black 4,83 cm (1.9") 93 g Silver Sony W610i Satin Black 4,83 cm (1.9") 93 g Silver
(show image)
DPY1013118/5 W610i Satin Black 0.00
(excl. VAT)
0 (incl. VAT)