location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CP-F5 Lithium Polymer (LiPo) 5000 mAh Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-F5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-F5R
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 10:02:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CP-F5 Lithium Polymer (LiPo) 5000 mAh Red :
The long product name of Sony CP-F5 Lithium Polymer (LiPo) 5000 mAh Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-ion polymer 5000mAh, USB 5V 1.5A Max, USB/AC, 156g, Red
More>>>
Sony CP-F5 Lithium Polymer (LiPo) 5000 mAh Red:
The official description of Sony CP-F5 Lithium Polymer (LiPo) 5000 mAh Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Best solution to extend smartphones & tablets’ battery life
- Power all smartphones (Apple, Android,™ Windows Mobile, and Blackberry®)
- Pre-charged for immediate use

Short summary description Sony CP-F5 Lithium Polymer (LiPo) 5000 mAh Red:
This short summary of the Sony CP-F5 Lithium Polymer (LiPo) 5000 mAh Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CP-F5, 5000 mAh, Lithium Polymer (LiPo), 5 V, Red

Long summary description Sony CP-F5 Lithium Polymer (LiPo) 5000 mAh Red:
This is an auto-generated long summary of Sony CP-F5 Lithium Polymer (LiPo) 5000 mAh Red based on the first three specs of the first five spec groups.

Sony CP-F5. Battery capacity: 5000 mAh, Battery technology: Lithium Polymer (LiPo), Battery voltage: 5 V. Output current: 1,5 A. Product colour: Red

Design
Product colour *
Red
Performance
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
5000 mAh
Battery voltage
5 V
Number of charging cycles
1000
Power
Output current
1,5 A
Weight & dimensions
Width
70,4 mm
Depth
9,4 mm
Height
128,1 mm
Weight
156 g
Other features
Battery recharge time
6 h
Number of batteries included
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:55
Uk has collected 2 expert reviews for Sony CP-F5 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%