location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CMT-NE3 home audio system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CMT-NE3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMT-NE3
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:43:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CMT-NE3 home audio system :
The long product name of Sony CMT-NE3 home audio system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sleek-looking, all-purpose Micro System with feather-touch controls for easy operation
More>>>
Sony CMT-NE3 home audio system:
The official description of Sony CMT-NE3 home audio system as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Music Power Output 2 x 25 W

FM/AM tuner

40 presets

CD Player

CD / CD-R / CD-RW Playback

Feather Touch cassette deck

1 way Bass Reflex speakers

Short summary description Sony CMT-NE3 home audio system:
This short summary of the Sony CMT-NE3 home audio system data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CMT-NE3, 16 Ω, 32 W, 0,25 W, 2,9 kg, 148 x 208 x 233 mm

Long summary description Sony CMT-NE3 home audio system:
This is an auto-generated long summary of Sony CMT-NE3 home audio system based on the first three specs of the first five spec groups.

Sony CMT-NE3. Impedance: 16 Ω. Power consumption (typical): 32 W, Power consumption (standby): 0,25 W. Weight: 2,9 kg. Dimensions (WxDxH): 148 x 208 x 233 mm

Design
Optical disc player *
Yes
Cassette deck
Yes
Multimedia
Impedance
16 Ω
Radio
Radio Data System (RDS)
Yes
Preset stations quantity
40
Power
Power consumption (typical)
32 W
Power consumption (standby)
0,25 W
Weight & dimensions
Weight
2,9 kg
Other features
Dimensions (WxDxH)
148 x 208 x 233 mm
Brand Image Product code Product Stock Price from
Sony CMT-NE5 home audio system Sony CMT-NE5 home audio system
(show image)
CMT-NE5 CMT-NE5 0.00
(excl. VAT)
0 (incl. VAT)