location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 3 - 80 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 3 - 80 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CECHL04
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0711719732150 show
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 386774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:20:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony PlayStation 3 - 80 GB Black :
The long product name of Sony PlayStation 3 - 80 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PlayStation 3 - 80 GB
More>>>
Sony PlayStation 3 - 80 GB Black:
The official description of Sony PlayStation 3 - 80 GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take yourself on a journey today with games, movies, Internet access, online chat, new events, services and experiences. Find out how PlayStation®3 can deliver something for everyone, right here.

Short summary description Sony PlayStation 3 - 80 GB Black:
This short summary of the Sony PlayStation 3 - 80 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 3 - 80 GB, Black, 256 MB, 80 GB, 5 kg, 220 - 240V, 50/60Hz, HDMI out x 1; AV Multi out x 1; Digital out (optical) x 1, RJ-45 x 1

Long summary description Sony PlayStation 3 - 80 GB Black:
This is an auto-generated long summary of Sony PlayStation 3 - 80 GB Black based on the first three specs of the first five spec groups.

Sony PlayStation 3 - 80 GB. Product colour: Black, Internal memory: 256 MB. Internal storage capacity: 80 GB. Weight: 5 kg. Power requirements: 220 - 240V, 50/60Hz, I/O ports: HDMI out x 1; AV Multi out x 1; Digital out (optical) x 1, RJ-45 x 1

Performance
Internal memory
256 MB
Product colour *
Black
Storage
Internal storage capacity *
80 GB
Ports & interfaces
HDMI ports quantity *
1
Ports & interfaces
USB 2.0 ports quantity *
2
Weight & dimensions
Weight
5 kg
Other features
I/O ports
HDMI out x 1; AV Multi out x 1; Digital out (optical) x 1, RJ-45 x 1
Power requirements
220 - 240V, 50/60Hz