location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ALC-F72Z 7,2 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALC-F72Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ALCF72Z
Category:
Caps or covers for camera lens.
Lens Hoods Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:55:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony ALC-F72Z 7,2 cm Black :
The long product name of Sony ALC-F72Z 7,2 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ALC-F72Z Replacement front lens cap
More>>>
Sony ALC-F72Z 7,2 cm Black:
The official description of Sony ALC-F72Z 7,2 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lens cap for CZ lenses with 72mm front filter thread.

Short summary description Sony ALC-F72Z 7,2 cm Black:
This short summary of the Sony ALC-F72Z 7,2 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ALC-F72Z, 7,2 cm, Black

Long summary description Sony ALC-F72Z 7,2 cm Black:
This is an auto-generated long summary of Sony ALC-F72Z 7,2 cm Black based on the first three specs of the first five spec groups.

Sony ALC-F72Z. Compatible lens diameter: 7,2 cm, Product colour: Black, Compatibility: SAL-20F28 SAL-135F28 SAL-85F14Z

Features
Compatible lens diameter *
7,2 cm
Features
Product colour
Black
Compatibility
SAL-20F28 SAL-135F28 SAL-85F14Z