location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AC/DC Adapter/Quick battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC/DC Adapter/Quick Battery Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC-V700A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2018 22:50:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony AC/DC Adapter/Quick battery charger :
The long product name of Sony AC/DC Adapter/Quick battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC/DC Adapter/Quick Battery Charger
More>>>
Sony AC/DC Adapter/Quick battery charger:
The official description of Sony AC/DC Adapter/Quick battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The lightweight and portable Sony AC-V700A AC/DC Quick Charger is ideal for charging InfoLithium® L series batteries at home or on the road.
• L Series InfoLithium battery charger

Short summary description Sony AC/DC Adapter/Quick battery charger:
This short summary of the Sony AC/DC Adapter/Quick battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AC/DC Adapter/Quick Battery Charger, 8.4 V, 2 A, 0 - 40 °C, -20 - 60 °C, 255 g, 127 x 55 x 95 mm

Long summary description Sony AC/DC Adapter/Quick battery charger:
This is an auto-generated long summary of Sony AC/DC Adapter/Quick battery charger based on the first three specs of the first five spec groups.

Sony AC/DC Adapter/Quick Battery Charger. Output voltage: 8.4 V, Output current: 2 A. Weight: 255 g. Dimensions (WxDxH): 127 x 55 x 95 mm

Features
Number of batteries supported *
1
Power
Output voltage
8.4 V
Output current
2 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
255 g
Packaging data
AC adapter included
Yes
Other features
Dimensions (WxDxH)
127 x 55 x 95 mm
Brand Image Product code Product Stock Price from
Sony BCG34HRE4 battery charger Sony BCG34HRE4 battery charger
(show image)
BCG34HRE4C BCG34HRE4C 0.00
(excl. VAT)
0 (incl. VAT)
Sony BCG34HVE4 battery charger Sony BCG34HVE4 battery charger
(show image)
BCG34HVE4F BCG34HVE4 0.00
(excl. VAT)
0 (incl. VAT)