location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony God of War Collection PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
God of War Collection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040634480
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony God of War Collection PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3 Game series: God of War
  • - Game genre: Action
  • - Developer: SCE Studios Santa Monica
  • - ESRB rating: M (Mature) PEGI rating: 18
Long product name Sony God of War Collection PlayStation 3 :
The long product name of Sony God of War Collection PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

God of War Collection, PlayStation 3, Action
More>>>
Sony God of War Collection PlayStation 3:
The official description of Sony God of War Collection PlayStation 3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A compilation disc on Blu-ray that features the first two God of War games. These PS2 games are remastered and pack 60 frames-per-second action, 720p graphics, and PlayStation Network Trophy support.

In God of War, players take on the role of Kratos, a Spartan warrior. Plagued by the nightmares of his past, the ash covered warrior would do anything to be free of his debt to the Gods and the memories that haunt him. For ten years he has labored for Olympus, now on the verge of losing all hope, the Gods have given him one last task. Destroy Ares, the God of War. Armed with the deadly chained Blades of Chaos, Kratos will have to overcome armies of mythological monsters, legions of undead soldiers, and dangerous and brutal landscapes.

In God of War II, Kratos sits atop his Olympus throne, as the new God of War – far more ruthless than Ares ever was. To end his continued torment, Kratos must journey to the far reaches of the earth and defeat untold horrors and alter that which no mortal, or god has ever changed...his fate.

- 60 frames-per-second action
- 720p graphics
- PlayStation Network Trophy support

Short summary description Sony God of War Collection PlayStation 3:
This short summary of the Sony God of War Collection PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony God of War Collection, PlayStation 3, M (Mature)

Long summary description Sony God of War Collection PlayStation 3:
This is an auto-generated long summary of Sony God of War Collection PlayStation 3 based on the first three specs of the first five spec groups.

Sony God of War Collection. Platform: PlayStation 3, ESRB rating: M (Mature), PEGI rating: 18, Developer: SCE Studios Santa Monica

Features
Game series
God of War
Platform *
PlayStation 3
Game genre *
Action
Features
Developer *
SCE Studios Santa Monica
ESRB rating *
M (Mature)
PEGI rating *
18
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:47:22
Uk has collected 27 expert reviews for Sony God of War Collection PlayStation 3 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
zath.co.uk
Updated:
2012-01-25 02:47:21
Well, better late than never I suppose. I never owned the originals on the PS2, but at least I’ve got myself the re-released versions in their HD glory. Apart from the graphics being updated, the games are exactly the same as the PS2 versions. I only...
0%
gamesradar.com
Updated:
2012-01-25 02:47:21
God of War Collection – comprising the original PS2 games, repackaged on one handy blu-ray disc and remastered in HD – looks like a PlayStation 2.5 game. It may be a purely cosmetic overhaul – astutely handled by Bluepoint Games, the developer behind P...
Good Two adventures in HD, Epic battles that feel great today, Breathtaking bosses...
Bad The hellish poles of Hades, No real new content for fans, Can't quickly switch between games...
90%
nowgamer.com
Updated:
2012-01-25 02:47:21
The original God of War came out of nowhere. After all, David Jaffe’s previous projects had been the fun, but far from stellar Twisted Metal games, and yet here was a game that not only set new standards for Jaffe and the rest of his talented team, but...
Bottom line Don’t be fooled by the lack of a proper high-definition makeover, as this is tremendous stuff. £30 gets you access to two of the greatest PS2 action games of all time. Even if you’ve never played God of War before you need this compilatio...
93%
Brand Image Product code Product Stock Price from
Sony World Tour Soccer 2 PlayStation Portable (PSP) Sony World Tour Soccer 2 PlayStation Portable (PSP)
(show image)
040062233 World Tour Soccer 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony Fired Up PlayStation Portable (PSP) Sony Fired Up PlayStation Portable (PSP)
(show image)
040062173 Fired Up 0.00
(excl. VAT)
0 (incl. VAT)
Sony Ape Escape Academy PlayStation Portable (PSP) Sony Ape Escape Academy PlayStation Portable (PSP)
(show image)
040062171 Ape Escape Academy 0.00
(excl. VAT)
0 (incl. VAT)
Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)
(show image)
040062169 SOCOM: U.S. Navy SEALs Fireteam Bravo 2 0.00
(excl. VAT)
0 (incl. VAT)