location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MediEvil: Resurrection PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediEvil: Resurrection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040550770
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MediEvil: Resurrection PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Action, Adventure
  • - Developer: SCE Studio Cambridge
  • - ESRB rating: T (Teen) PEGI rating: 7
Long product name Sony MediEvil: Resurrection PlayStation Portable (PSP) :
The long product name of Sony MediEvil: Resurrection PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediEvil: Resurrection, PlayStation Portable, Action/Adventure
More>>>
Sony MediEvil: Resurrection PlayStation Portable (PSP):
The official description of Sony MediEvil: Resurrection PlayStation Portable (PSP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MediEvil Resurrection puts players in the role of Sir Daniel Fortesque to embark on a gothic journey of redemption to defeat the evil sorcerer Zarok. Inspired by the myths, characters, and environments of the popular PS one franchise, MediEvil Resurrection provides players with an enchanting storyline filled with numerous levels and gameplay locations, supported with various characters, enemies, weapons, and mini-games that take place in the realm of Gallowmere. In addition, using Wi-Fi gameplay via Ad Hoc mode, players can compete head-to-head in various arcade-style mini games.

- Follow Dan's quest across the magical land of Gallowmere, taking in oodles of varied levels, gazillions of combat moves and bucketloads of weapons
- As the enchanting storyline unfolds, become enthralled in the MediEvil universe; a weird and wonderful place bursting with action and boundless humour
- Two handfuls of splendid multiplayer mini-games, with WiFi compatible multiplayer support
- In-game help system in the form of the Voodoo Witch and in-game manual located in Dan's crypt.

Short summary description Sony MediEvil: Resurrection PlayStation Portable (PSP):
This short summary of the Sony MediEvil: Resurrection PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MediEvil: Resurrection, PlayStation Portable (PSP), T (Teen)

Long summary description Sony MediEvil: Resurrection PlayStation Portable (PSP):
This is an auto-generated long summary of Sony MediEvil: Resurrection PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony MediEvil: Resurrection. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen), PEGI rating: 7, Developer: SCE Studio Cambridge

Features
Platform *
PlayStation Portable (PSP)
Game genre *
Action, Adventure
Features
Developer *
SCE Studio Cambridge
ESRB rating *
T (Teen)
PEGI rating *
7
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:42:40
Uk has collected 4 expert reviews for Sony MediEvil: Resurrection PlayStation Portable (PSP) and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
impulsegamer.com
Updated:
2014-03-20 02:34:47
Tory Favro7.0Sir Dan is back from the dead in a remake for the PSP version of the original Medievil. I loved this game on the original Playstation and was curious to see how it would look on the new machine and yes, it looks nice as pie. What we are f...
70%
Brand Image Product code Product Stock Price from
Sony Killzone 3 PlayStation 3 Sony Killzone 3 PlayStation 3
(show image)
040380838 Killzone 3 0.00
(excl. VAT)
0 (incl. VAT)
Sony Killzone: Liberation PlayStation Portable (PSP) Sony Killzone: Liberation PlayStation Portable (PSP)
(show image)
040367752 Killzone: Liberation 0.00
(excl. VAT)
0 (incl. VAT)