location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony EyePet PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EyePet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040550320
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony EyePet PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Simulation
  • - Developer: SCE London Studio
  • - ESRB rating: E (Everyone) PEGI rating: 3
Long product name Sony EyePet PlayStation Portable (PSP) :
The long product name of Sony EyePet PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EyePet, PlayStation Portable, Simulation
More>>>
Sony EyePet PlayStation Portable (PSP):
The official description of Sony EyePet PlayStation Portable (PSP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Say hello to EyePet! Now for the PSP system, EyePet lets you take the pet out of the living room and anywhere you want to go. Using the camera for the PSP system (required) bundled with your copy of the game, you’ll be able to nurture, personalize and interact with your EyePet wherever you are. Watch as EyePet reacts excitedly to the all the toys you create while you personalize EyePet any number of ways. He even reacts to you talking and blowing into the microphone. EyePet is the first 3-D animated pet for the PSP system and is the perfect addition to any family on the go.

The game utilizes the PSP Camera (which is bundled with this package) and also includes your very own Magic Card.

- EyePet Reacts to Every Movement and Command -- Pet EyePet and he purrs, tickle him and he laughs, roll a ball and EyePet will chase it.
- Personalize EyePet to Show Off Your Style -- Modify fur length, color and pattern and from numerous outfits and other gear.
- Draw New Toys for EyePet -- Watch them transform into three-dimensional toys in-game.

Short summary description Sony EyePet PlayStation Portable (PSP):
This short summary of the Sony EyePet PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EyePet, PlayStation Portable (PSP), E (Everyone)

Long summary description Sony EyePet PlayStation Portable (PSP):
This is an auto-generated long summary of Sony EyePet PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony EyePet. Platform: PlayStation Portable (PSP), ESRB rating: E (Everyone), PEGI rating: 3, Developer: SCE London Studio

Features
Platform *
PlayStation Portable (PSP)
Game genre *
Simulation
Features
Developer *
SCE London Studio
ESRB rating *
E (Everyone)
PEGI rating *
3
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:42:46
Uk has collected 9 expert reviews for Sony EyePet PlayStation Portable (PSP) and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
impulsegamer.com
Updated:
2012-01-25 02:42:46
It was only time before EyePet would be released on the PSP and if you like augmented reality video games than this title may be your cup of tea... more so for those under the age of 12. Like on the PlayStation 3, the Eye Pet comes alive in your world...
70%
Brand Image Product code Product Stock Price from
Sony Ape Escape Academy PlayStation Portable (PSP) Sony Ape Escape Academy PlayStation Portable (PSP)
(show image)
040062171 Ape Escape Academy 0.00
(excl. VAT)
0 (incl. VAT)
Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)
(show image)
040062169 SOCOM: U.S. Navy SEALs Fireteam Bravo 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony SingStar ABBA PlayStation 2 Sony SingStar ABBA PlayStation 2
(show image)
040038389 SingStar ABBA 0.00
(excl. VAT)
0 (incl. VAT)