location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Killzone: Liberation PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Killzone: Liberation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040550318
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 17:31:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Killzone: Liberation PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP) Game series: Killzone
  • - Game genre: Shooter
  • - Developer: Guerrilla Games
  • - ESRB rating: T (Teen) PEGI rating: 16
Long product name Sony Killzone: Liberation PlayStation Portable (PSP) :
The long product name of Sony Killzone: Liberation PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Killzone: Liberation, PlayStation Portable, Shooter
More>>>
Sony Killzone: Liberation PlayStation Portable (PSP):
The official description of Sony Killzone: Liberation PlayStation Portable (PSP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The first PSP entry in the Killzone franchise. Killzone: Liberation is an intense and stealth-oriented action game played out in a top-down perspective. The story follows the conclusion of events in the first Killzone, with the battle against the Helghast still raging on. In Southern Vekta, the rules of war have been cast aside with the Helghast General, Metrac, employing brutal measures in order to seize the initiative. Returning as Jan Templar, your mission is to undertake a covert operation to save hostages captured by Metrac, whilst ISA troops continue the fight for liberty...

Short summary description Sony Killzone: Liberation PlayStation Portable (PSP):
This short summary of the Sony Killzone: Liberation PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Killzone: Liberation, PlayStation Portable (PSP), T (Teen)

Long summary description Sony Killzone: Liberation PlayStation Portable (PSP):
This is an auto-generated long summary of Sony Killzone: Liberation PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony Killzone: Liberation. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen), PEGI rating: 16, Developer: Guerrilla Games

Features
Game series
Killzone
Platform *
PlayStation Portable (PSP)
Game genre *
Shooter
Features
Developer *
Guerrilla Games
ESRB rating *
T (Teen)
PEGI rating *
16
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:45:14
Uk has collected 17 expert reviews for Sony Killzone: Liberation PlayStation Portable (PSP) and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-01-25 02:45:13
Killzone: Liberation doesnt feel like a true sequel to the PlayStation 2 shooter, and its certainly no substitute for the PlayStation 3 Killzone, but its still a commendable new chapter in the series that fans will embrace. It has been almost two fu...
Good Tactical command system, vehicle missions...
Bad Targeting system can be frustrating, too short, graphical detail has been reduced...
Bottom line Despite not being a perfect game, Liberation is a worthy new chapter in the Killzone series that does more right than it does wrong. Any Killzone fan would be missing out to pass this one up...
75%
theglobeandmail.com
Updated:
2014-03-20 02:37:22
A definite step in the right direction for this franchise Killzone: Liberation is a follow up to the first-person shooter Sony released two years ago in an apparent attempt to create a flagship FPS title (since Socom already had the third-person marke...
80%
impulsegamer.com
Updated:
2014-03-20 02:37:22
Andrew B9.1Killzone: Liberation Review Killzone on the Playstation 2 was knighted as the Halo killer that unfortunately was greeted with mix reviews from around the world. The initial screenshots of this first person shooter on the PlayStation 2 were...
91%
Brand Image Product code Product Stock Price from
Sony Ape Escape Academy PlayStation Portable (PSP) Sony Ape Escape Academy PlayStation Portable (PSP)
(show image)
040062171 Ape Escape Academy 0.00
(excl. VAT)
0 (incl. VAT)
Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)
(show image)
040062169 SOCOM: U.S. Navy SEALs Fireteam Bravo 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony SingStar ABBA PlayStation 2 Sony SingStar ABBA PlayStation 2
(show image)
040038389 SingStar ABBA 0.00
(excl. VAT)
0 (incl. VAT)