location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smit Visual 13016.102 whiteboard 1000 x 2000 mm Enamel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual Check ‘Smit Visual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13016.102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13016.102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712752024457
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Smit Visual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Smit Visual 13016.102 whiteboard 1000 x 2000 mm Enamel :
The long product name of Smit Visual 13016.102 whiteboard 1000 x 2000 mm Enamel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-panel board, 5-surfaces, enamel white 100 x 200 cm
More>>>
Short summary description Smit Visual 13016.102 whiteboard 1000 x 2000 mm Enamel:
This short summary of the Smit Visual 13016.102 whiteboard 1000 x 2000 mm Enamel data-sheet is auto-generated and uses the product title and the first six key specs.

Smit Visual 13016.102, 1000 x 2000 mm, Enamel, Fixed

Long summary description Smit Visual 13016.102 whiteboard 1000 x 2000 mm Enamel:
This is an auto-generated long summary of Smit Visual 13016.102 whiteboard 1000 x 2000 mm Enamel based on the first three specs of the first five spec groups.

Smit Visual 13016.102. Working area: 1000 x 2000 mm, Installation type: Fixed, Surface material: Enamel. Width: 1000 mm, Height: 2000 mm

Brand Image Product code Product Stock Price from
Smit Visual

Smit Visual Multi-panel board, 5-surfaces, enamel white 120 x 200 cm whiteboard 1200 x 2000 mm
(show image)
13016.100 Multi-panel board, 5-surfaces, enamel white 120 x 200 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Multi-panel board, 5-surfaces, enamel white 120 x 150 cm whiteboard 1200 x 1500 mm
(show image)
13016.101 Multi-panel board, 5-surfaces, enamel white 120 x 150 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Multi-panel board, 5-surfaces, enamel white 60 x 90 cm whiteboard 600 x 900 mm
(show image)
13016.104 Multi-panel board, 5-surfaces, enamel white 60 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Multi-panel board, 5-surfaces, enamel white 90 x 120 cm whiteboard
(show image)
13016.103 Multi-panel board, 5-surfaces, enamel white 90 x 120 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Multi-panel board, 3-surfaces, enamel white 120 x 90 cm whiteboard 1200 x 900 mm
(show image)
13016.110 Multi-panel board, 3-surfaces, enamel white 120 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Multi-panel board, 3-surfaces, enamel white 90 x 60 cm whiteboard 900 x 600 mm
(show image)
13016.111 Multi-panel board, 3-surfaces, enamel white 90 x 60 cm 0.00
(excl. VAT)
0 (incl. VAT)