location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMC Check ‘SMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tiger Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMCFSSC EU show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘SMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm :
The long product name of SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100BASE-TX to 100BASE-FX (SMF, SC) Media Converter
More>>>
Short summary description SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm:
This short summary of the SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm data-sheet is auto-generated and uses the product title and the first six key specs.

SMC Tiger Media Converter, 100 Mbit/s, 1300 nm, Link, IEEE 802.3, IEEE 802.3u, 0 - 70 °C, -20 - 70 °C

Long summary description SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm:
This is an auto-generated long summary of SMC Tiger Media Converter network media converter 100 Mbit/s 1300 nm based on the first three specs of the first five spec groups.

SMC Tiger Media Converter. Maximum data transfer rate: 100 Mbit/s. Wavelength: 1300 nm. LED indicators: Link, Compliance industry standards: IEEE 802.3, IEEE 802.3u. Connector(s): SC, RJ-45, Power requirements: 12VDC@0.8A, Electromagnetic emissions: FCC Part 15 of Class A, CE