location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SmartMetals 172.1311 TV mount 116,8 cm (46") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SmartMetals Check ‘SmartMetals’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
172.1311
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
172.1311 show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘SmartMetals’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SmartMetals: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SmartMetals 172.1311 TV mount 116,8 cm (46") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 80 kg
  • - Minimum screen size: 116,8 cm (46") Maximum screen size: 116,8 cm (46") Wall
  • - Minimum VESA mount: 800 x 400 mm Maximum VESA mount: 800 x 400 mm
  • - Black
More>>>
Short summary description SmartMetals 172.1311 TV mount 116,8 cm (46") Black:
This short summary of the SmartMetals 172.1311 TV mount 116,8 cm (46") Black data-sheet is auto-generated and uses the product title and the first six key specs.

SmartMetals 172.1311, 116,8 cm (46"), 116,8 cm (46"), 80 kg, 800 x 400 mm, 800 x 400 mm, Black

Long summary description SmartMetals 172.1311 TV mount 116,8 cm (46") Black:
This is an auto-generated long summary of SmartMetals 172.1311 TV mount 116,8 cm (46") Black based on the first three specs of the first five spec groups.

SmartMetals 172.1311. Maximum weight capacity: 80 kg, Minimum screen size: 116,8 cm (46"), Maximum screen size: 116,8 cm (46"), Minimum VESA mount: 800 x 400 mm, Maximum VESA mount: 800 x 400 mm. Product colour: Black

Country Distributor
Nederland 2 distributor(s)