location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Storage 4-Bay NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STBP200
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Desktop Black
  • - Number of storage drives supported: 4 HDD
  • - Cavium CNS3420 0,7 GHz
  • - 512
  • - Ethernet LAN
  • - Cooling type: Active LCD
Warranty: 3 years
Long product name Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420 :
The long product name of Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Storage 4-Bay NAS 0TB
More>>>
Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420:
The official description of Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Collaborate any time, anywhere.

Create a private cloud with Seagate Business Storage 4-Bay NAS. It helps protect your business-critical data and centralises your files in a single location you can access from anywhere.

- Easy to set up.
- Upload and enjoy content with free apps for ®, iPhone® and Android® devices.
- Full-system, automatic back up for PCs, plus Time Machine® support for Mac® computers.
- Customise performance and data redundancy with RAID 0,1,5 & 10 configuration options.

Short summary description Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420:
This short summary of the Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Business Storage 4-Bay NAS, NAS, Desktop, Cavium, CNS3420, Black

Long summary description Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420:
This is an auto-generated long summary of Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420 based on the first three specs of the first five spec groups.

Seagate Business Storage 4-Bay NAS. Installed storage drive type: HDD, Supported storage drive types: HDD, Storage drive interface: Serial ATA II. Processor family: Cavium, Processor model: CNS3420, Processor frequency: 0,7 GHz. Internal memory: 512 GB, Flash memory: 256 MB. Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Desktop, Cooling type: Active, Product colour: Black

Storage
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
16 TB
RAID support *
Yes
RAID levels
0, 1, 5, 10, JBOD
Hot-swap drive bays
Yes
Storage drives installed *
No
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Cavium
Processor model *
CNS3420
Processor frequency *
0,7 GHz
Memory
Internal memory *
512 GB
Flash memory
256 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Desktop
Cooling type *
Active
Design
Product colour
Black
Number of fans
1 fan(s)
Fan diameter
9,2 cm
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Security algorithms
SSL/TLS
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Power
Power supply location
External
Power consumption (typical)
90 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
247 mm
Depth *
377 mm
Height *
240 mm
Weight
6,66 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:31:23
Uk has collected 12 expert reviews for Seagate Business Storage 4-Bay NAS Desktop Ethernet LAN Black CNS3420 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcpro.co.uk
Updated:
2014-01-26 01:04:54
Seagate's Business Storage 4-Bay NAS box looks like excellent value on paper. The top-end model on review offers 16TB of raw storage, plus data-protection features including an integrated universal storage module slot for backing up to and from removable...
Bottom line Plenty of network storage at a low price, but performance is sluggish...
50%
tweaktown.com
Updated:
2014-02-21 01:05:58
How great would it be to have a NAS running on Windows? That's what we're going to find out today. For many, just the thought of moving away from Windows is a forbidden thought. Many NAS products use a custom form of Linux, and even though the software is easy to navigate...
91%
crn.com.au
Updated:
2014-03-21 02:04:39
Seagate's Business Storage 4-Bay NAS box looks like excellent value on paper. The top-end model on review offers 16TB of raw storage, plus data-protection features including an integrated universal storage module slot for backing up to and from removable...
0%
macworld.co.uk
Updated:
2014-11-14 02:22:24
Seagate is one of three remaining manufacturers of hard disk drives in the world and like Western Digital is also expanding beyond just making the disks, to making NAS enclosures for home and business too.The Seagate Business Storage NAS line includes thr...
Good relatively cheap...
Bad very slow operation, awkward software interface, not as economical to run as some...
Bottom line Seagate's bid for the small business and enthusiast NAS market is half-hearted at best. Its software is slow and clumsy, and feature set limited. As worrying is the pitiful file-write performance, a sure indicator that the unit is seriously underpowered...
40%
uk.hardware.info
Updated:
2015-02-20 02:36:47
The fact that NAS devices are interesting products does not only hold true for consumers; businesses especially can also make good use of these devices. Easy to install, and featuring a large amount of functionality. Whether you are looking for an easy...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)