location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SCOTT SDM 60 WH Hugyo 4 W AM, FM White MP3 playback

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SCOTT Check ‘SCOTT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDM 60 WH Hugyo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDM 60 WH HUGYO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5452003500202
Category:
Devices which have both radios and CD players.
Portable Stereo Systems Check ‘SCOTT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SCOTT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SCOTT SDM 60 WH Hugyo 4 W AM, FM White MP3 playback
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AM, FM White
  • - Player CD-R, CD-RW
  • - 4 W
  • - Equalizer
  • - LCD
  • - MP3 playback
  • - Headphone out
  • - Power source: AC/Battery
Long product name SCOTT SDM 60 WH Hugyo 4 W AM, FM White MP3 playback :
The long product name of SCOTT SDM 60 WH Hugyo 4 W AM, FM White MP3 playback. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radio CD, CD-R/RW, MP3/WMA-CD, Audio CD, ID3 Tag, AM/FM (40 preset stations), LCD, USB, Clock, sleep, timer function, 2x 2W, white
More>>>
Short summary description SCOTT SDM 60 WH Hugyo 4 W AM, FM White MP3 playback:
This short summary of the SCOTT SDM 60 WH Hugyo 4 W AM, FM White MP3 playback data-sheet is auto-generated and uses the product title and the first six key specs.

SCOTT SDM 60 WH Hugyo, AM, FM, 87,5 - 108 MHz, 522 - 1620 kHz, Player, CD-R, CD-RW, Folder, Repeat, Repeat all, Repeat folder, Repeat one

Long summary description SCOTT SDM 60 WH Hugyo 4 W AM, FM White MP3 playback:
This is an auto-generated long summary of SCOTT SDM 60 WH Hugyo 4 W AM, FM White MP3 playback based on the first three specs of the first five spec groups.

SCOTT SDM 60 WH Hugyo. Supported radio bands: AM, FM, FM band range: 87,5 - 108 MHz, AM band range: 522 - 1620 kHz. Optical drive type: Player, Disc types supported: CD-R, CD-RW, Playback modes: Folder, Repeat, Repeat all, Repeat folder, Repeat one. RMS rated power: 4 W, Subwoofer driver diameter (imperial): 10,2 cm (4"). Display type: LCD. Product colour: White