Samsung logo

Samsung WW12K8402OW washing machine Front-load 12 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86263
Info modified on:
29 Dec 2021, 17:08:42
Short summary description Samsung WW12K8402OW washing machine Front-load 12 kg 1400 RPM White:

Samsung WW12K8402OW, Front-load, 12 kg, A, 72 dB, 1400 RPM, 11,7 L

Long summary description Samsung WW12K8402OW washing machine Front-load 12 kg 1400 RPM White:

Samsung WW12K8402OW. Loading type: Front-load. Rated capacity: 12 kg, Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual water consumption washing: 11,7 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.