Samsung logo

Samsung VR7MD97714GEU robot vacuum 0,25 L Bagless White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2844
Info modified on:
10 Oct 2024, 10:30:02
Bullet Points Samsung VR7MD97714GEU robot vacuum 0,25 L Bagless White:
  • - 3-in-1 Cleaning - Comprehensive cleaning solution with vacuuming, mopping, and steam sterilisation
  • - AI Object Recognition - Identifies and maps which objects and furniture to avoid to clean safely and efficiently around them
  • - AI Floor Detect – Identifies different floor types, on carpet lifts mop pads or detaches them at the station and boosts suction power for deep cleaning
  • - 5 Year Warranty – Peace of mind, clean after clean
  • - SmartThings – Helpful notifications and diagnostics direct to your smartphone
Warranty:
5 Years (by redemption from Samsung.com within 90 days of purchase)
Long product name Samsung VR7MD97714GEU robot vacuum 0,25 L Bagless White:

Samsung Bespoke Jet Bot Combo™ AI+ 3-in-1 Cleaning VR7MD97714G Robot Vacuum Cleaner - Misty White

Samsung VR7MD97714GEU robot vacuum 0,25 L Bagless White:

Ditch Dust for Good. Where cleaning meets clever.
Looking for a smart appliance to do the dirty work for you? Introducing the Samsung Jet™ Bot Combo Vacuum, effortlessly navigating and cleaning your home while you multitask everything else. And with the addition of Clean Station™ automatically emptying the dust-bin when done, get a hygienic all-over clean without lifting a finger.
Our new robot vacuum is designed to revolutionise the way you clean your home. This innovative device combines three essential cleaning functions in one compact unit, providing you with a comprehensive cleaning solution that saves time and effort while maintaining the highest standards of cleanliness and hygiene.

Short summary description Samsung VR7MD97714GEU robot vacuum 0,25 L Bagless White:

Samsung VR7MD97714GEU, Bagless, White, Round, Misty White, 0,25 L, 74 dB

Long summary description Samsung VR7MD97714GEU robot vacuum 0,25 L Bagless White:

Samsung VR7MD97714GEU. Dust container type: Bagless, Product colour: White, Shape: Round. Dust capacity (total): 0,25 L, Noise level: 74 dB, Country of origin: Vietnam. Runtime: 130 min. Height: 100 mm, Width: 359 mm, Depth: 364 mm. Package width: 518 mm, Package depth: 627 mm, Package height: 480 mm

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.