Samsung logo

Samsung Galaxy J5 12,7 cm (5") Single SIM Android 5.1 4G 1,5 GB 8 GB 2600 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106711
Info modified on:
27 Feb 2024, 15:02:42
Short summary description Samsung Galaxy J5 12,7 cm (5") Single SIM Android 5.1 4G 1,5 GB 8 GB 2600 mAh White:

Samsung Galaxy J5, 12,7 cm (5"), 1,5 GB, 8 GB, 13 MP, Android 5.1, White

Long summary description Samsung Galaxy J5 12,7 cm (5") Single SIM Android 5.1 4G 1,5 GB 8 GB 2600 mAh White:

Samsung Galaxy J5. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product colour: White

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.