location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Infuse 4G Smartphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I997 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:48:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11,4 cm (4.5") 800 x 480 pixels
  • - 1,2 GHz
  • - 4G Single SIM
  • - Bluetooth
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 1750 mAh
  • - Android 2.3
Long product name Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black :
The long product name of Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Infuse 4G Smartphone, 4.5", 1.2GHz, 800 x 480, 512MB, microSD, Bluetooth, Wi-Fi, Black
More>>>
Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black:
The official description of Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Nation’s Thinnest 4G Smartphone
The Infuse 4G is Samsung's thinnest smartphone at just 8.99 mm at its thinnest, so it's easy to slip into a purse or pocket. You'll have access to over 150,000 Android apps, allowing you total freedom to create your own customized collection of apps to fit your individual lifestyle.

Large 4.5” SUPER AMOLED™ Plus Touch Screen Technology
To a smartphone, the screen is critical. The Infuse™4G gives you the largest touch screen on any Samsung phone. Samsung screens have a reputation for brilliant color, and the Infuse 4G’s 4.5" Super AMOLED™ Plus screen exhibits our latest innovations. The screen gives you a full spectrum of rich, vivid color with high color contrast, for an incredible cinematic experience. The screen’s amazing luminance allows you to easily read the display even in daylight. With its brilliant color and thin design, the Infuse 4G is fantastic for social messaging, outstanding browsing and entertainment on-the-go.

Full Suite of Entertainment ON-THE-GO Including Media Hub
With the Infuse 4G, you're only seconds away from being able to watch hit movies and TV shows from Samsung Media Hub. It's your best entertainment experience on-the-go in a handheld device. And there is a 2GB microSD card that comes pre-loaded with this summer’s hottest movie trailers. With the brilliant color and sound, videos and TV shows come to life. Once you choose a movie or show to watch, the content can be shared with up to four other devices.

You also get a free $25 Media Hub movie credit from Samsung with your Infuse 4G phone purchase, good towards movie rentals or purchases. Read about the Media Hub credit, details and restrictions.

8.0 MP Rear-Facing Camera with LED FLASH & 1.3 MP Front-Facing Camera
The Infuse 4G has an incredible 8.0 Megapixel rear-facing camera with LED flash and auto-focus. It shoots 720p HD video with incredible detail!* Now you can send stunning photos and videos to friends, and have high quality images to share with your social network. There is also a 1.3 Megapixel front-facing camera for video chats.

1.2 GHz High Speed Processor & Enabled for 4G
Blazing speed is ultra important for the Infuse 4G. Its 1.2 GHz High Speed Processor runs apps and websites with almost no waiting time. Imagine combining that much processing speed with AT&T's fastest mobile broadband network. We're talking wow! And, when combined with enhanced backhaul, you'll have super fast 4G data connection speeds with HSPA+ (Download speed up to 16+ Mbps in selective locations). All this plus the benefit of the extremely popular Android 2.2, Froyo operating system.

Angry Birds exclusive version available only on the Infuse 4G
With the Infuse 4G, Samsung and AT&T are raising the stakes on pre-loaded content that is not available on any other device. In collaboration with Rovio, the Infuse 4G will feature a special edition of Angry Birds pre-loaded on the smartphone.

Short summary description Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black:
This short summary of the Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Infuse 4G Smartphone, 11,4 cm (4.5"), 800 x 480 pixels, 1,2 GHz, 8 MP, Android 2.3, Black

Long summary description Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black:
This is an auto-generated long summary of Samsung Infuse 4G Smartphone 11,4 cm (4.5") Single SIM Android 2.3 1750 mAh Black based on the first three specs of the first five spec groups.

Samsung Infuse 4G Smartphone. Display diagonal: 11,4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1,2 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1750 mAh. Product colour: Black. Weight: 113 g

Display
Display diagonal *
11,4 cm (4.5")
Panel type
AMOLED
Display resolution *
800 x 480 pixels
Processor
Processor frequency *
1,2 GHz
Storage
Included memory card size
16 GB
Internal memory
512 MB
Camera
Rear camera resolution (numeric) *
8 MP
Digital zoom
4x
Front camera type *
Single camera
Front camera resolution (numeric) *
1,3 MP
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Built-in camera
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
2G standards
Edge, GPRS
3G standards *
HSPA
Data network
4G
Wi-Fi *
Yes
Bluetooth *
Yes
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Ports & interfaces
TV-out
Yes
Messaging
Text-to-speech message reader
Yes
Design
Form factor *
Bar
Product colour *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Converter, Games
Speakerphone
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
Audio formats supported
AAC, AAC+, MIDI, MP3, WAV, WMA
Video formats supported
H.263, H.264, MPEG4
Software
Platform *
Android
Operating system installed *
Android 2.3
App distribution platform
Google Play
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1750 mAh
Talk time (2G)
8 h
Standby time (2G)
400 h
Weight & dimensions
Width
71 mm
Depth
9 mm
Height
132 mm
Weight *
113 g
Other features
Touchscreen
Yes
Music player
Yes
Video playback
Yes
Java technology
Yes
EDGE
Yes
GPRS
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 18:40:42
Uk has collected 54 expert reviews for Samsung Infuse 4G Smartphone 11.4 cm (4.5") Single SIM Android 2.3 1750 mAh Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2013-11-14 18:40:39
The Samsung Infuse 4G feels a bit like a phone with an identity crisis. It costs the same as the Epic 4G Touch , but is excluded from the Galaxy line. It's got a 4G right in the name, but it doesn't boast 4G speeds. And at 4.5" it's also large enough to f...
Good Killer display, Excellent camera, Extra screen real estate, Decent battery life...
Bad Mediocre build quality, Not really "4G", Outdated software...
70%
pcadvisor.co.uk
Updated:
2013-11-14 18:40:41
A multimedia champion out now in the US and (hopefully) set to storm the UK soon, the Samsung Infuse 4G is a Google Android phone that suffers from pixelated pictures and jagged text. The Samsung Infuse 4G is a great-looking phone with exceptional medi...
Bottom line The Samsung Infuse 4G is a great device for media consumption, provided you can get over the text- and image-rendering issues. Reading pixilated text on that otherwise gorgeous 4.5-inch display is just a tad heartbreaking, to say the least. But if you...
80%
techradar.com/au/
Updated:
2014-04-13 02:32:24
The Samsung Infuse 4G feels a bit like a phone with an identity crisis. It costs the same as the Epic 4G Touch, but is excluded from the Galaxy line. It's got a 4G right in the name, but it doesn't boast 4G speeds.And at 4.5" it's also large enough to fee...
Good Killer display, Excellent camera, Extra screen real estate, Decent battery life...
Bad Mediocre build quality, Not really "4G", Outdated software...
Bottom line From the moment Samsung opted to throw a 4.5" screen on the Infuse 4G, it was destined to be a niche phone. If you've got huge hands or just feel cramped on your normal-sized phone, the Infuse's size won't disappoint. But that's also the first dividing l...
70%
thunderbaylive.com
Updated:
2014-08-06 10:32:54
Expert video review...
0%
technave.com
Updated:
2016-11-24 06:23:57
If you're looking for a 4G smartphone, then Samsung I997 Infuse 4G is a good Android option. It looks sleek and has a number of powerful features to match.The 4.5 inch screen is bigger than many of the other top smartphones, which means more space for typ...
Bottom line Overall, the Samsung I997 Infuse 4G is a satisfying Android smartphone. If you like big screens, look no further. The Apple iPhone 4 lacks the Infuse 4G's larger screen and free voice navigation, but it has a smoother, more reliable OS, and the world's be...
0%