location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-D800 98 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-D800 White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D800B show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-D800 98 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 1,3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-D800 98 g White :
The long product name of Samsung SGH-D800 98 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-D800 White
More>>>
Samsung SGH-D800 98 g White:
The official description of Samsung SGH-D800 98 g White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design in new dimensions.
The chrome curves create an elegantly rounded shape and the high-quality sliding mechanism of the ultra slim casing is impressive. As soon as you touch the D800, you’ll be fascinated by the smoothness with which it opens. This means you can phone people without delay. The slim 97x 52 x15mm dimensions of the large, brilliant 240 x 320-pixel LCD colour display for outstanding quality pictures and the 80 MB memory space also stand out from the crowd. This modern, functional multimedia phone is the latest must-have. The D800.

For your visions.
The Samsung D800’s 1.3 megapixel camera is great for when you suddenly decide you want to freeze a moment in time. Or you can just let things happen and make an interesting audio-visual film out of them. Frame your photos, paste emoticons onto them or change their size using the editing function. Send your pictures wirelessly, straight to a compatible printer with Bluetooth® PictBridge, and get high-quality printouts. Now you can put your pictures or films onto a projector and present them hassle-free using the TV out cable. Curtains up!

Impressive sound quality.
Take your music with you. With the Samsung D800’s integrated MP3 player, you can enjoy great sound on the move, even in MP3, AAC, AAC+, eAAC+ and WMA format.

No sooner said than done.
Get excited about the voice dial function. You only need to say the name of the person you want to speak to and the relevant number will automatically be dialled, without the need to create voice recognition of the name beforehand. Additionally, the clear file viewer gives you quick and easy access to all your favourite songs, documents, pictures and files. One mobile phone – everything you need. The Samsung D800.

Short summary description Samsung SGH-D800 98 g White:
This short summary of the Samsung SGH-D800 98 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-D800, 240 x 320 pixels, 1,3 MP, Bluetooth, 800 mAh, White

Long summary description Samsung SGH-D800 98 g White:
This is an auto-generated long summary of Samsung SGH-D800 98 g White based on the first three specs of the first five spec groups.

Samsung SGH-D800. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 220 h. Weight: 98 g. Product colour: White

Design
Product colour *
White
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
1,3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3,5 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
98 g
Width
97 mm
Depth
52 mm
Height
15 mm
Phone features
Java technology
Yes
Direct printing
Yes
Other features
Interface
USB
I/O ports
TV out
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3, ACC, ACC+, e-ACC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:27:38
Uk has collected 12 expert reviews for Samsung SGH-D800 White and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Brand Image Product code Product Stock Price from
Samsung SGH-D800 98 g Black Samsung SGH-D800 98 g Black
(show image)
SGH-D800N SGH-D800 Black 0.00
(excl. VAT)
0 (incl. VAT)