icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Samsung logo

Samsung SCX-D4725A toner cartridge Original Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49280
Info modified on:
21 May 2019, 13:04:26
Long product name Samsung SCX-D4725A toner cartridge Original Black:

SCX-D4725A - Black Toner

Samsung SCX-D4725A toner cartridge Original Black:

The SAMSUNG SCX-4725F print cartridges are economical cartridges for excellent print value for low-volume users and specifically designed to assure optimal print quality with crisp, dark output from first print to last. The easy-to-install cartridge and advanced toner work with the multi-function printer for cost-effect, reliable operation and sharp, professional results as always.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3.Verification of the embossed character is possible by feeling the texture.

original quality
- Original supplies enable consistent printing without reliability problems.SAMSUNG original supplies guarantee high quality pages without quality defects.

Automatic Toner Monitoring System
- Notifies customers when the toner is low or out, giving them worry-free control over printing.

standardise cartridge
- SAMSUNG implements ISO standardIt is a trusted test method for determining the page yield of toner cartridges for mono laser printers.SAMSUNG has tested all current laser jet cartridges in accordance with the ISO/IEC 19752 standard, giving customers more confidence and reliability when basing purchase decisions on toner yields.

easy toner change
- SAMSUNG printer cartridges are easy to change by following 3 steps. Customers can change toner conveniently without special know how.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

Short summary description Samsung SCX-D4725A toner cartridge Original Black:

Samsung SCX-D4725A, 3000 pages, Black

Long summary description Samsung SCX-D4725A toner cartridge Original Black:

Samsung SCX-D4725A. Black toner page yield: 3000 pages, Printing colours: Black

Specs
Loading...
Specs +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.