location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RB41J7839S4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RB41J7839S4 show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:51:27
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 406 L
  • - 276 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 130 L Bottom-placed No Frost (freezer) 4* 14 kg/24h
  • - 191 kWh 39 dB
More>>>
Short summary description Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel:
This short summary of the Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RB41J7839S4, 406 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel:
This is an auto-generated long summary of Samsung RB41J7839S4 fridge-freezer Freestanding 406 L Stainless steel based on the first three specs of the first five spec groups.

Samsung RB41J7839S4. Total net capacity: 406 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 276 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 130 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 191 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Door assembly
Door-on-door
Control type
Touch
Built-in display *
Yes
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
406 L
Climate class *
SN-T
Noise level *
39 dB
Holiday function
Yes
Fridge
Fridge net capacity *
276 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
2
Fridge door balconies
5
Egg balcony
Yes
Bottle rack
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer
Freezer net capacity *
130 L
Freezing capacity *
14 kg/24h
Storage time during power failure *
17 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Cord length
2,5 m
Power
Energy efficiency class (old)
A+++
Annual energy consumption *
191 kWh
Power source
Electric
Weight & dimensions
Width *
595 mm
Depth *
650 mm
Height *
1980 mm
Weight *
90 kg
Packaging data
Package width
637 mm
Package depth
746 mm
Package height
2090 mm
Package weight
92,5 kg
Brand Image Product code Product Stock Price from
Samsung RB37J501MSL Freestanding 353 L D Stainless steel Samsung RB37J501MSL Freestanding 353 L D Stainless steel
(show image)
RB37J501MSL/EF RB37J501MSL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RT35K5930S8/CL fridge-freezer Freestanding 361 L Stainless steel Samsung RT35K5930S8/CL fridge-freezer Freestanding 361 L Stainless steel
(show image)
RT35K5930S8/CL RT35K5930S8/CL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RB30J3215SS fridge-freezer Freestanding 321 L E Stainless steel Samsung RB30J3215SS fridge-freezer Freestanding 321 L E Stainless steel
(show image)
RB30J3215SS RB30J3215SS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RB3EJ5900SA Freestanding 350 L Stainless steel Samsung RB3EJ5900SA Freestanding 350 L Stainless steel
(show image)
RB3EJ5900SA/EF RB3EJ5900SA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung RB29FSJNDSA Freestanding 290 L Stainless steel Samsung RB29FSJNDSA Freestanding 290 L Stainless steel
(show image)
RB29FSJNDSA/EF RB29FSJNDSA 0.00
(excl. VAT)
0 (incl. VAT)