Samsung logo

Samsung R700-AS01 Intel® Core™2 Duo T8100 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8400M GS Windows Vista Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85978
Info modified on:
23 Jan 2025, 19:06:43
Short summary description Samsung R700-AS01 Intel® Core™2 Duo T8100 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8400M GS Windows Vista Home Premium Black:

Samsung R700-AS01, Intel® Core™2 Duo, 2,1 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 320 GB

Long summary description Samsung R700-AS01 Intel® Core™2 Duo T8100 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 8400M GS Windows Vista Home Premium Black:

Samsung R700-AS01. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2,1 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 8400M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3,18 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.