location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 570DX computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
570DX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS57BPHNB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987570170 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 570DX computer monitor :
The long product name of Samsung 570DX computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Samsung 570DX 57" LCD Digital Information Display (DID) features a 5000:1 Dynamic Contrast ratio and 600cd/m² brightness to communicate clearly in the brightest environments.
More>>>
Samsung 570DX computer monitor:
The official description of Samsung 570DX computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD 1080p precision and 8ms response time round out the big picture, while lower operating temperatures and dust-inflow prevention ensure peak performance at all times.

Save money, save space with built-in speakers.

Maximise your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You’ll save money when you eliminate the cost of purchasing separate speakers, and you’ll save valuable space as well.

Matrix Video Wall

Matrix Display for Video Wall
Built-In Image Enlarging Processor suports various video wall formats. If user wants to install Video Wall as these formats, user doesn't need any other Video Controller Device. Also if viewer uses video & PC Interface, additional Input Signal Distributor is not necessary.
2 Way Multi Display format
In the case of Multi Display video wall, a major issue is how to display naturally without picture distortion. So Samsung's New Plasma Monitor supports two types of video wall formats. The first is Full mode which displays the picture regardless of cabinet bezel. The second, Natural Mode, considers bezel's depth when displaying picture.

RS232C In-Out

RS232C, a standard of serial communication, is used for the communication between PC and displays. Therefore, A Multiple Display Control (MDC), helping various displays to be easily and simultaneously operated on PC, is possible with RS232C function.

A smart sensor that automatically saves energy.

Stop worrying about the lighting conditions affecting your display. This Samsung LFD adjusts its brightness levels as ambient light changes so your images are always crystal-clear. And while it compensates for low-light and high-light environments, you’ll save energy and stay eco-friendly.

Circuit Design with FAN

Fan in back side of product keeps reliability during display to prevent over heating User can adjust the working condition of FAN by OSD control.

Short summary description Samsung 570DX computer monitor:
This short summary of the Samsung 570DX computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 570DX

Long summary description Samsung 570DX computer monitor:
This is an auto-generated long summary of Samsung 570DX computer monitor based on the first three specs of the first five spec groups.

Samsung 570DX

Brand Image Product code Product Stock Price from
Samsung SM943N silver computer monitor 48,3 cm (19") 1440 x 900 pixels Samsung SM943N silver computer monitor 48,3 cm (19") 1440 x 900 pixels
(show image)
LS19MYNKS SM943N silver 0.00
(excl. VAT)
0 (incl. VAT)