location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S31C LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential Monitor
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S31C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27C312EAUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094769302
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S31C LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 68,6 cm (27") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - E 18 kWh 18 W
More>>>
Short summary description Samsung S31C LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S31C LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S31C, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S31C LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S31C LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S31C. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
59,8 cm
Viewable size, vertical
33,6 cm
Display diagonal (metric)
68 cm
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Frameless design
Yes
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
No
HDCP
Yes
HDCP version
1.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
18 W
Power consumption (standby) *
0,3 W
Power consumption (max)
25 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1402844
Annual energy consumption
26 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
HDMI
Power cable length
1,5 m
Weight & dimensions
Width (with stand)
612,1 mm
Depth (with stand)
217,4 mm
Height (with stand)
463,3 mm
Weight (with stand)
3,8 kg
Width (without stand)
612,1 mm
Depth (without stand)
41,4 mm
Height (without stand)
363,5 mm
Weight (without stand)
3,4 kg
Packaging data
Package width
678 mm
Package depth
430 mm
Package height
155 mm
Package weight
5,6 kg
Package type
Box
Other features
Samsung Eye Saver Mode
Yes
Image size
Yes
Brand Image Product code Product Stock Price from
Samsung S33GC LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C332GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S33GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C332GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S33GC LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27C330GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S33GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S33GC LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C330GAUXEN S33GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50C computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32CM500EUXDU M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LCD White Samsung M50C computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LCD White
(show image)
LS32CM501EUXDU M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50C computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32CM500EUXEN M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50C computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50C computer monitor 81,3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32CM502EUXEN M50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S31C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C312EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S36C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S36C LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24C360EAUXEN S36C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)
Sverige 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)