Samsung LH65QBHPLGC/EN, Digital signage flat panel, 165,1 cm (65"), LED, 3840 x 2160 pixels, Wi-Fi, 16/7
Samsung LH65QBHPLGC/EN. Product design: Digital signage flat panel. Display diagonal: 165,1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 300 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Product colour: Black