Samsung LE-22A457C1CXXE, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, Black
Samsung LE-22A457C1CXXE. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black