Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover
- - USB Type-C
- - Power source: Battery
- - Brand compatibility: Samsung
- - Black
More>>>
Short summary description Samsung EJ-CG935 Black USB Type-C:
This short summary of the Samsung EJ-CG935 Black USB Type-C data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung EJ-CG935, Samsung, Galaxy S7 edge, Black, USB Type-C, Battery, 77,4 mm
Long summary description Samsung EJ-CG935 Black USB Type-C:
This is an auto-generated long summary of Samsung EJ-CG935 Black USB Type-C based on the first three specs of the first five spec groups.
Samsung EJ-CG935. Brand compatibility: Samsung, Compatibility: Galaxy S7 edge, Product colour: Black. Device interface: USB Type-C. Power source: Battery. Width: 77,4 mm, Depth: 13 mm, Height: 150,6 mm