Samsung logo

Samsung DV90BB5245ABS1 tumble dryer Freestanding Front-load 9 kg Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18678
Info modified on:
06 Jul 2025, 15:01:55
Short summary description Samsung DV90BB5245ABS1 tumble dryer Freestanding Front-load 9 kg Black:

Samsung DV90BB5245ABS1, Freestanding, Front-load, Heat pump, Black, Rotary, Touch, Left/right

Long summary description Samsung DV90BB5245ABS1 tumble dryer Freestanding Front-load 9 kg Black:

Samsung DV90BB5245ABS1. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: C, Drying programs: Bedding, Cotton, Delicate/silk, Freshen-up, Hygiene/anti-allergy, Iron dry, Mix, Quick,.... Energy efficiency class: C, Energy consumption per 100 cycles: 104 kWh, Energy consumption: 1,58 kWh. Depth: 695 mm, Width: 600 mm, Height: 850 mm. Package width: 670 mm, Package depth: 695 mm, Package height: 895 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.