location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8927/37
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8927/37
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020084811 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:57:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11 Beverages
  • - Integrated premium milk carafe
  • - Black
  • - 10-step adjustable grinder
Long product name Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L :
The long product name of Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1850W, 11 Beverages, milk carafe, 10-step adjustable grinder
More>>>
Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L:
The official description of Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PicoBaristo is a premium compact machine which spoils coffee lovers for variety. Via the user interface you can choose from a wide choice of specialties at one touch. And with the AquaClean filter you can enjoy 5,000 cups without descaling

Short summary description Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L:
This short summary of the Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco HD8927/37, Espresso machine, 1,8 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black

Long summary description Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L:
This is an auto-generated long summary of Saeco HD8927/37 coffee maker Fully-auto Espresso machine 1,8 L based on the first three specs of the first five spec groups.

Saeco HD8927/37. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: LCD. Power: 1850 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
10
Coffee beans capacity
250 g
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Milk tank
Yes
Milk tank capacity
0,5 L
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Water filter
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1,8 L
Coffee input type *
Coffee beans, Ground coffee
Cooking functions & programs
Multi beverage *
Yes
Cooking functions & programs
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Control type *
Buttons
Built-in display *
Yes
Display type
LCD
Used capsules container capacity
15 pc(s)
Product colour *
Black
Cord length
1,2 m
Power
Power *
1850 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy efficiency class
A
Weight & dimensions
Width
215 mm
Depth
429 mm
Height
330 mm
Weight
7,2 kg
Other features
Drip tray material
Stainless steel
Water tank material
Plastic