location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rubbermaid FGQ62000RD00 cleaning cloth Microfibre Red 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rubbermaid Check ‘Rubbermaid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FGQ62000RD00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FGQ62000RD00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
10086876179108
Category: Cleaning Cloths Check ‘Rubbermaid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rubbermaid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:10
The date of the most recent change of this product data-sheet in Icecat.
Rubbermaid FGQ62000RD00 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rubbermaid FGQ62000RD00 cleaning cloth Microfibre Red 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cleans 25% better than conventional microfiber and traditional cotton cloths
  • - Proven to remove 99.9% of microbes
  • - Patented zig-zag scrubbers make cleanup quick and easy
  • - HYGEN™ cloths are color-coded to assist in cleaning by area or task and help reduce cross-contamination
  • - Durable for up to 500 launderings (up to 200 with Bleach)
  • - Bleach safe in hot and cold water
  • - Certified to tolerate CDC hot and cold water laundering requirements
Long product name Rubbermaid FGQ62000RD00 cleaning cloth Microfibre Red 1 pc(s) :
The long product name of Rubbermaid FGQ62000RD00 cleaning cloth Microfibre Red 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Microfiber, Red
More>>>
Short summary description Rubbermaid FGQ62000RD00 cleaning cloth Microfibre Red 1 pc(s):
This short summary of the Rubbermaid FGQ62000RD00 cleaning cloth Microfibre Red 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Rubbermaid FGQ62000RD00, Microfibre, Red, Machine wash, Indonesia, 406,4 mm, 406,4 mm

Long summary description Rubbermaid FGQ62000RD00 cleaning cloth Microfibre Red 1 pc(s):
This is an auto-generated long summary of Rubbermaid FGQ62000RD00 cleaning cloth Microfibre Red 1 pc(s) based on the first three specs of the first five spec groups.

Rubbermaid FGQ62000RD00. Material: Microfibre, Product colour: Red, Washing type: Machine wash. Width: 406,4 mm, Height: 406,4 mm. Quantity per pack: 1 pc(s). Package width: 219,1 mm, Package depth: 219,1 mm, Package height: 12,7 mm