Rowenta logo

Rowenta TN2800 Battery 11 1 cm Wet & Dry Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117973
Info modified on:
01 Mar 2024, 17:38:23
Short summary description Rowenta TN2800 Battery 11 1 cm Wet & Dry Black, Blue:

Rowenta TN2800, Battery, Black, Blue

Long summary description Rowenta TN2800 Battery 11 1 cm Wet & Dry Black, Blue:

Rowenta TN2800. Minimum hair length: 0,5 mm, Maximum hair length: 1 cm, Cutter width: 3,2 cm. Product colour: Black, Blue, Housing material: Plastic, Blade material: Stainless steel. Power source: Battery, Operating time: 90 min, Battery type: Built-in battery. Width: 40 mm, Depth: 155 mm, Height: 40 mm. Package width: 55 mm, Package depth: 223 mm, Package height: 150 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.