Rexel logo

Rexel 11256491 ring binder A3 Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12738
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel 11256491 ring binder A3 Black:

RINGBINDER A3 4RING 30MM BLACK

Short summary description Rexel 11256491 ring binder A3 Black:

Rexel 11256491, A3, Plastic, Black, 250 sheets, 3 cm, 3,5 cm

Long summary description Rexel 11256491 ring binder A3 Black:

Rexel 11256491. Format: A3, Material: Plastic, Product colour: Black. Quantity per pack: 1 pc(s), Package width: 353 mm, Package depth: 439 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.