RAM Mounts logo

RAM Mounts RAM-BB-230-14-201U mounting kit Black Aluminium

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10458
Info modified on:
09 Sept 2019, 14:08:15
Long product name RAM Mounts RAM-BB-230-14-201U mounting kit Black Aluminium:

RAM 18" Double Ball Extention Pipe with Double Socket Arm

Short summary description RAM Mounts RAM-BB-230-14-201U mounting kit Black Aluminium:

RAM Mounts RAM-BB-230-14-201U, Aluminium, Black

Long summary description RAM Mounts RAM-BB-230-14-201U mounting kit Black Aluminium:

RAM Mounts RAM-BB-230-14-201U. Ball diameter: 2,5 cm, Material: Aluminium, Product colour: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.