- - Small & Medium Business NAS Tower Black
- - QNAP Turbo System 4,2
- - Total installed storage capacity: 8 TB Number of storage drives supported: 12 HDD & SSD
- - Intel® Core™ i5 i5-6500 3,2 GHz Intel® HD Graphics 530
- - 8 DDR4 Memory slots: 4
- - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
- - Cooling type: Active
- - Backup features: Cloud, iSCSI LUN 250 W
Tower, Intel Core i5-6500 3.2 GHz, 8 GB DDR4 RAM, Flash 512 MB DOM, 4 x 2.5", 8 x 2.5"/3.5", M.2, 6Gbps, LAN, Thunderbolt 2, USB 3.0, HDMI, PCIe Gen3 x8, PCIe Gen3 x4, 8 x 1 TB WD RED HDD
The TVS-1282T features advanced hardware by adopting 6th Generation Intel® 14nm multi-core processors and was designed around the concept of tiered storage, application-based partitioning and network traffic distribution. Providing a Thunderbolt DAS/NAS/iSCSI SAN triple solution, the TVS-1282T delivers the incredible power of Thunderbolt™ 2 to double the speed potential to 20 Gbps, supports smooth 4K video transfer, and is a perfect match for Thunderbolt-equipped Mac* users for 4K workflows, file storage and high-speed sharing. Incorporating reliability, security and rich applications, the TVS-1282T delivers the highest transfer rates ever as storage with persistent throughput, and provides a complete business-ready storage solution.
- Built-in M.2 SATA 6Gb/s slots & 2.5” SSD slots
- Qtier technology and SSD cache enable 24/7 optimized storage efficiency
- The Network & Virtual Switch app assists network traffic distribution, and re-routes dedicated bandwidth for diverse applications
- Triple HDMI output for smooth 4K @30Hz video playback
- Thunderbolt™ 2 (20Gbps) and 10GbE dual network for on-the-fly video editing and speedy sharing
- 4 available combinations with Mac/PC and JBOD for flexible attaching, sharing and expansion
- Scalable up to 448 TB with the Thunderbolt™ 2 storage expansion enclosures TX-800P/ TX-500P
- Virtual JBOD (VJBOD) allows to use QNAP NAS to expand the TVS-1282T’s storage capacity
- Supports QRM+ unified remote server management, QvPC technology, virtual machine and container applications, and storage for virtualization
* Requires OS X El Capitan 10.11 (or newer).
QNAP TVS-1282T, NAS, Tower, Intel® Core™ i5, i5-6500, 8 TB, Black
QNAP TVS-1282T. Total installed storage capacity: 8 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel® Core™ i5, Processor manufacturer: Intel, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4, Maximum RAM supported: 64 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS (v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1050 MHz, Maximum on-board graphics card memory: 1,74 GB