QNAP logo

QNAP RAM-32GDR4ECK0-RD-2666 memory module 32 GB 4 x 8 GB DDR4 2666 MHz ECC

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83866
Info modified on:
14 Mar 2024, 19:42:47
Long product name QNAP RAM-32GDR4ECK0-RD-2666 memory module 32 GB 4 x 8 GB DDR4 2666 MHz ECC:

32GB, DDR4(288PIN), MICRON 2G X 4, 1.2V

Short summary description QNAP RAM-32GDR4ECK0-RD-2666 memory module 32 GB 4 x 8 GB DDR4 2666 MHz ECC:

QNAP RAM-32GDR4ECK0-RD-2666, 32 GB, 4 x 8 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description QNAP RAM-32GDR4ECK0-RD-2666 memory module 32 GB 4 x 8 GB DDR4 2666 MHz ECC:

QNAP RAM-32GDR4ECK0-RD-2666. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 4 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.