ProduceShop logo

ProduceShop SG613PPN outdoor chair Dining Hard seat Hard backrest Polypropylene (PP) Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8701
Info modified on:
14 Mar 2024, 18:46:46
Short summary description ProduceShop SG613PPN outdoor chair Dining Hard seat Hard backrest Polypropylene (PP) Black:

ProduceShop SG613PPN, Dining, Grid, Hard seat, Hard backrest, Polypropylene (PP), Black

Long summary description ProduceShop SG613PPN outdoor chair Dining Hard seat Hard backrest Polypropylene (PP) Black:

ProduceShop SG613PPN. Best uses: Dining, Structure: Grid, Seat type: Hard seat. Width: 480 mm, Depth: 570 mm, Height: 790 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.