ProduceShop logo

ProduceShop LS500LED outdoor lighting Outdoor pedestal/post lighting LED

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4795
Info modified on:
14 Mar 2024, 18:18:42
Short summary description ProduceShop LS500LED outdoor lighting Outdoor pedestal/post lighting LED:

ProduceShop LS500LED, Outdoor pedestal/post lighting, White, Aluminium, Tempered glass, IP65, Street, Floor mounting

Long summary description ProduceShop LS500LED outdoor lighting Outdoor pedestal/post lighting LED:

ProduceShop LS500LED. Type: Outdoor pedestal/post lighting, Product colour: White, Housing material: Aluminium, Tempered glass. Bulb type: LED, Beam angle (max): 120°, Colour temperature: 6500 K. Power source type: Solar, Battery technology: Lithium, Battery capacity: 70200 mAh. Width: 1514 mm, Depth: 353 mm, Height: 219 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.