location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8G7T7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786456633 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 13:47:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Engage in what's important and avoid distractions with a headset that delivers rich, clear audio for calls and music. Work where you want and sound your best with 6 built-in boomless mics plus 4 more to support adaptive ANC.
  • - Experience long-lasting comfort while you focus on work. You'll forget you're wearing a headset with the sleek carbon fiber design, ultra-soft ear cups, and adjustable headband for a weightless fit.
  • - Boost efficiency with a headset and wireless charge stand designed to work as hard as you do. Experience non-stop communication with effortless docking, ensuring 21-hour talk time. Stay connected without skipping a beat.
  • - Customize your personal Poly devices with the powerful desktop or web-based Poly Lens app. Set audio settings for each device based on your workstyle.
Warranty: Poly standard two-year limited warranty
Long product name POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand :
The long product name of POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand
More>>>
POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand:
The official description of POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crafted for your work life
Experience limitless productivity with our boomless Bluetooth® headset, designed to deliver rich, clear audio for calls and music. Enjoy optimal comfort, adaptive ANC, and wireless charging, enabling you to work effortlessly anywhere, anytime.

Short summary description POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand:
This short summary of the POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand, Wireless, Calls/Music, 275 g, Headset, Black

Long summary description POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand:
This is an auto-generated long summary of POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand based on the first three specs of the first five spec groups.

POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 30 m. Weight: 275 g. Product colour: Black

Clear audio, focused work

Engage in what's important and avoid distractions with a headset that delivers rich, clear audio for calls and music. Work where you want and sound your best with 6 built-in boomless mics plus 4 more to support adaptive ANC.

Concentrate in real comfort

Experience long-lasting comfort while you focus on work. You'll forget you're wearing a headset with the sleek carbon fiber design, ultra-soft ear cups, and adjustable headband for a weightless fit.

All day productivity

Boost efficiency with a headset and wireless charge stand designed to work as hard as you do. Experience non-stop communication with effortless docking, ensuring 21-hour talk time. Stay connected without skipping a beat.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Play/Pause, Track <, Track >, Volume +, Volume -
Volume control
Touch
Control type
Touch
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth profiles
A2DP, AVDTP, AVRCP, HFP, HSP
Bluetooth version
5.3
Wireless range
30 m
Headphones
Ear coupling *
Circumaural
Headphone sensitivity
132 dB
Driver unit
4 cm
Microphone
Microphone type *
Built-in
Microphone frequency
20 - 16000 Hz
Microphone sensitivity
-37 dB
Number of microphones
10
Base station
Base station USB connector
USB Type-C
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
24 h
Talk time
21 h
Battery recharge time
1 h
Charging source
USB
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
191 mm
Depth
77 mm
Height
181 mm
Weight
275 g
Packaging content
Charging stand
Yes
Quick start guide
Yes
Cables included
3.5 mm to USB Type-C, USB Type-A to USB Type-C
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 3 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer POLY Voyager Surround 85 UC USB-C Headset +USB-C/A Adapter +Charging Stand:
Disclaimer

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.