location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS506U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0242UK
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Business Card
  • - Maximum scan size: 216 x 5080 mm Sensor type: CCD
  • - USB port
Long product name Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White :
The long product name of Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CCD x 2, LED, 600 x 600 dpi, 50 ppm, USB 2.0, 2.7 Kg
More>>>
Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White:
The official description of Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced with innovative features, the compact desktop SmartOffice PS506U features fast scanning speeds, a high daily duty cycle, robust paper handling capabilities, and an ultrasonic double-feed detection with outstanding image quality.

Exceptional Document Handling

The SmartOffice PS506U features one of the most advanced document feeding and separation system in the industry. This system allows the SmartOffice PS506U to scan mixed batches of varying paper sizes and weights. Able to handle everything from business cards to rigid ID cards and documents, the SmartOffice PS506U easily scans both sides of one sheet in just one pass. The automatic document feeder (ADF) is also robust enough to feed up to three hard cards continuously or an embossed card up to 1.2 mm in thickness.

Exceptional Productivity

Create searchable PDFs at the touch of a button. Single Touch scanning allows you to define 9 different scanning functions that can all be accessed by simply pressing a button. In addition to Searchable PDF, you can transform your paper documents into editable Microsoft Office document formats or common image formats such as JPG and TIFF. Industry standard TWAIN, ISIS and WIA drivers ensure compatibility with thousands of image enabled applications.

Exceptional Reliability

The 100 sheet feed tray along with a daily duty cycle of 4000 pages means that the SmartOffice PS506U is a scanner that is designed to scan documents every day, all day long.

Turn the ultrasonic sensor on to prevent double feeding of original documents during scanning, and off when scanning document with labels, sticky notes, or taped receipts. This innovative design prevents double feeding and effectively scans documents of different weights or thickness. Thanks to double-feed prevention, optimum reliability is assured even when scanning high volumes of documents.

Environmentally Responsible and Energy-Saving

The SmartOffice PS506U is environmentally responsible and easy to use at the same time thanks to its ENERY STAR certification, low power LED illumination technology and power-saving function. The SmartOffice PS506U also features auto wake up that enables users to simply place the paper in the scanner and wake up the scanner from sleep / stand-by mode.

Short summary description Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White:
This short summary of the Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek SmartOffice PS506U, 216 x 5080 mm, 600 x 600 DPI, 50 ppm, 45 ppm, Grayscale, ADF scanner

Long summary description Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Plustek SmartOffice PS506U. Maximum scan size: 216 x 5080 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 50 ppm. Scanner type: ADF scanner, Product colour: White. Sensor type: CCD, Daily duty cycle (max): 6000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Auto Document Feeder (ADF) media weight: 40 - 220 g/m²

Scanning
Maximum scan size *
216 x 5080 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Film scanning
No
ADF scan speed (b/w, A4)
50 ppm
ADF scan speed (colour, A4)
45 ppm
Black/white scanning colour modes
Grayscale
Design
Scanner type *
ADF scanner
Product colour *
White
Built-in display *
No
Performance
Sensor type *
CCD
Light source
LED
Daily duty cycle (max) *
6000 pages
Button functions
down, Scan, Up
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card
Multi feed detection
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Letter
Yes
Auto Document Feeder (ADF) media weight
40 - 220 g/m²
Maximum scan area (ADF)
216 x 2500 mm
Minimum scan area (ADF)
13,2 x 13,2 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
System requirements
Minimum storage drive space
800 MB
Minimum RAM
1024 MB
Minimum processor
Pentium IV 2.0 GHz
Windows operating systems supported
Yes
Weight & dimensions
Width
318,7 mm
Depth
230,7 mm
Height
228,3 mm
Weight
2,7 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 21:34:09
Uk has collected 2 expert reviews for Plustek SmartOffice PS506U ADF scanner 600 x 600 DPI A4 White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)